PHB32N06LT N-Channel TrenchMOS™ Transistor from NXP Semiconductors
The PHB32N06LT is a high-performance N-channel, enhancement-mode Field Effect Transistor (FET) from the TrenchMOS™ transistor series by NXP Semiconductors. This product is designed to deliver high-speed switching with low on-state resistance, making it suitable for a wide range of power management applications. The device is housed in a robust SOT78 (TO-220AB) package, ensuring good thermal performance and ease of mounting on printed circuit boards.
Key Features:
- Low On-State Resistance: The PHB32N06LT offers an exceptionally low on-state resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in applications.
- High-Speed Switching: Engineered for fast switching performance, the transistor is an ideal choice for high-frequency power switching applications.
- High Continuous Current: It can handle a high continuous drain current (I<sub>D), providing robust performance for heavy-load conditions.
- Enhanced Thermal Performance: The SOT78 package is designed to handle high thermal loads, ensuring reliability even under high operating temperatures.
- Logic Level Compatible: This transistor can be driven directly by logic level voltages, making it compatible with modern microcontroller interfaces.
Applications:
The versatility of the PHB32N06LT allows it to be used in a variety of applications, including:
- DC/DC converters
- Switch-mode power supplies (SMPS)
- Motor control circuits
- Automotive systems
- Power management functions
Technical Specifications:
- Drain-source voltage (V<sub>DS): 60 V
- Continuous drain current (I<sub>D): 32 A
- Power dissipation (P<sub>D): 45 W
- On-state resistance (R<sub>DS(on)): 0.036 Ω
- Gate threshold voltage (V<sub>GS(th)): 2.0 - 4.0 V
- Operating temperature range: -55 °C to 175 °C
The PHB32N06LT N-channel TrenchMOS™ transistor is a testament to NXP's commitment to providing power-efficient and high-performance components for today's energy-conscious electronic designs. Whether it's for industrial, automotive, or consumer electronics, this MOSFET stands out as a reliable and efficient solution.