EN
  • EN
  • DE

PHD16N03LT

Part No PHD16N03LT
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description N-channel TrenchMOS™ logic level FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1237248-PHD16N03LT
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PHD16N03LT CAD Model

Description

Introducing the PHD16N03LT from NXP Semiconductors

The PHD16N03LT is a robust, high-performance N-channel TrenchMOS™ logic level FET produced by NXP Semiconductors, a leader in the field of advanced semiconductor solutions. Designed to deliver efficiency and reliability, this power MOSFET is tailored for a wide range of applications, making it a versatile component in the electronics industry.

Key Features

  • Low Threshold Voltage: The device operates at a logic level gate drive, which means it has a low threshold voltage that allows it to be driven by low voltage logic circuits without the need for level shifting.
  • High-Speed Switching: With its TrenchMOS technology, the PHD16N03LT offers fast switching speeds, which is essential for high-efficiency power conversion in modern electronic devices.
  • Low On-State Resistance (R<sub>DS(on)): Its low on-state resistance minimizes conduction losses, providing better energy efficiency and thermal performance in applications.
  • Robust Thermal Management: The device's design ensures excellent thermal characteristics, allowing for reliable operation even under high current and temperature conditions.

Applications

The versatility of the PHD16N03LT allows it to be used in a multitude of applications, including:

  • DC/DC converters
  • Power management circuits
  • Motor drives
  • Automotive systems
  • Switching regulators
  • Load switches

Product Specifications

The PHD16N03LT boasts a continuous drain current (I<sub>D) of 16 A, making it suitable for high current applications. It has a drain-source voltage (V<sub>DSS) of 25 V, which provides a good balance between performance and device protection. The product comes in a surface-mount package, which is ideal for space-constrained applications and is compatible with standard PCB manufacturing processes.

Engineers and designers looking for a reliable and efficient power MOSFET solution will find the PHD16N03LT to be an excellent choice due to its performance characteristics and the quality assurance of NXP Semiconductors. Whether for industrial, automotive, or consumer electronics, this component is engineered to meet the stringent requirements of modern electronic designs.

For further information, including detailed technical specifications, application notes, and support resources, please visit the NXP Semiconductors official website or contact their customer support team.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess