EN
  • EN
  • DE

PHK4NQ20T,518

Part No PHK4NQ20T,518
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 200V 4A SOT96-1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 200V
Continuous Drain Current at 25°C 4A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Gate Charge 26nC @ 10V
Max Input Capacitance 1230pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 6.25W (Tc)
Maximum Rds On at Id,Vgs 130 mOhm @ 4A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1087815-PHK4NQ20T,518
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PHK4NQ20T,518 CAD Model

Description

The PHK4NQ20T,518 is a cutting-edge semiconductor device from NXP Semiconductors, a leader in the technology industry. This high-performance product is designed to meet the rigorous demands of a wide range of electronic applications. The device is part of NXP's portfolio of MOSFETs, which are widely recognized for their reliability, efficiency, and advanced technology.

Key Features

  • Low On-Resistance: This MOSFET features a low on-resistance, which ensures minimal power loss and enhances overall efficiency, making it ideal for power-sensitive applications.
  • High-Speed Switching: It is engineered for high-speed switching applications, providing quick response times and improved performance in circuits that require fast switching capabilities.
  • Thermal Management: With an excellent thermal performance, the PHK4NQ20T,518 can handle significant power levels without overheating, thanks to its robust thermal management capabilities.
  • Gate Charge: The device is designed with an optimized gate charge, which reduces the energy required to turn the MOSFET on and off, thus improving the overall power efficiency of the system.

Applications

The versatility of the PHK4NQ20T,518 makes it suitable for a variety of applications. It is commonly used in power management circuits, such as DC/DC converters, as well as in motor control systems, lighting solutions, and other power-intensive applications. Its high reliability and performance also make it a preferred choice for automotive and industrial markets, where durability and long-term operation are critical.

Product Specifications

Parameter Value Package TO-252 (DPAK) Drain-Source Voltage (Vds) 200V Continuous Drain Current (Id) 4A Power Dissipation (Pd) 43W Operating Temperature Range -55°C to 150°C

The PHK4NQ20T,518 from NXP is a testament to the company's commitment to providing high-quality, innovative components that drive the electronics industry forward. Whether you're designing power supplies, automotive systems, or complex industrial machines, this MOSFET is engineered to deliver top-notch performance and reliability.

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4956 $59.8240
95+ $1.2272 $116.5840
150+ $1.1889 $178.3350
205+ $1.1505 $235.8525
260+ $1.1122 $289.1720
350+ $0.9972 $349.0200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,770 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess