EN
  • EN
  • DE

PHP152NQ03LTA,127

Part No PHP152NQ03LTA,127
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 25V 75A TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 25 V 75A (Tc) 150W (Tc) Through Hole TO-220AB
Manufacturer NXP
Series TrenchMOS™
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220AB
Family Name PHP15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 934058431127, PHP152NQ03LTA, PHP152NQ03LTA-ND
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889045-PHP152NQ03LTA,127
Ultra Librarian 3D Model Ultra Librarian PHP152NQ03LTA,127 CAD Model

Description

The PHP152NQ03LTA,127 is a cutting-edge power MOSFET manufactured by NXP Semiconductors, a leader in the semiconductor industry. This product is designed to deliver high performance in a wide range of applications, including switch mode power supplies, DC-AC converters, motor drives, and other power management tasks.

Key Features

  • Low On-Resistance: The device offers very low on-state resistance (R<sub>DS(on)), which enhances its efficiency by minimizing conduction losses.
  • High-Speed Switching: With its fast switching capabilities, the PHP152NQ03LTA,127 ensures efficient operation at high frequencies, which is crucial for modern electronic applications.
  • Enhanced Thermal Performance: The MOSFET is encapsulated in a TO-220 package, which provides excellent thermal conduction and allows for effective heat dissipation during operation.
  • Robust Durability: Built to withstand tough conditions, it features a rugged design that can handle high current and voltage without degradation over time.

Electrical Specifications

Parameter Value Drain-to-Source Voltage (V<sub>DSS) 30V Continuous Drain Current (I<sub>D) 75A Power Dissipation (P<sub>D) 110W Operating Temperature -55°C to +175°C

Applications

The versatility of the PHP152NQ03LTA,127 makes it suitable for a variety of applications. It is commonly used in:

  • Power supply units for computers and telecommunications
  • DC-DC converters for server and telecom systems
  • Motor control circuits in automotive and industrial automation
  • Load switches and battery management systems

With its robust design and high-efficiency operation, the PHP152NQ03LTA,127 from NXP Semiconductors is an excellent choice for designers looking to improve the performance and reliability of their power management systems.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess