The PHP36N03LT is a high-performance TrenchMOS™ transistor designed and manufactured by NXP Semiconductors. This N-channel enhancement mode Field-Effect Transistor (FET) is part of NXP's leading-edge TrenchMOS portfolio, which is renowned for providing low on-state resistance, high switching speed, and excellent thermal performance. The PHP36N03LT is specifically engineered to meet the rigorous demands of modern-day power management applications.
Key Features
- Low threshold voltage (V<sub>th) for efficient gate drive
- High-speed switching capabilities
- Low on-state resistance (R<sub>DS(on)) to minimize conduction losses
- High maximum current rating for robust power handling
- Improved thermal performance for better reliability and longevity
- Optimized for 5V gate drive sources
Applications
The PHP36N03LT transistor is an ideal component for a wide range of applications where efficient power management is critical. This includes:
- DC/DC converters
- Power supplies for computer systems
- Motor drives
- Automotive applications
- Switching regulators
- Power management in portable and battery-powered devices
Product Specifications
Parameter
Value
Drain-source voltage (V<sub>DS)
30V
Gate-source voltage (V<sub>GS)
±20V
Continuous drain current (I<sub>D)
36A
Pulsed drain current (I<sub>DM)
100A
Power dissipation (P<sub>D)
75W
Operating temperature range
-55°C to +175°C
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality and reliable components. The PHP36N03LT is subjected to rigorous testing and quality control measures to ensure it meets the industry standards for performance and durability. Its robust design is suited for challenging environments, making it a trusted choice for designers and engineers alike.