EN
  • EN
  • DE

PHPT60603PY115

Part No PHPT60603PY115
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description POWER BIPOLAR TRANSISTOR, LFPAK / Bipolar (BJT) Transistor
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr NXP
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 889048-PHPT60603PY115
Ultra Librarian 3D Model Ultra Librarian PHPT60603PY115 CAD Model

Description

Introducing the NXP PHPT60603PY115 Power Transistor

The NXP PHPT60603PY115 is a state-of-the-art power transistor that is designed to meet the challenging demands of modern electronic applications. This high-performance component is engineered by NXP Semiconductors, a renowned leader in the industry known for their innovative and reliable products.

Key Features

  • High Power Efficiency: The PHPT60603PY115 is optimized for high power efficiency, making it ideal for energy-sensitive applications where minimizing power loss is crucial.
  • Advanced Technology: Utilizing the latest semiconductor technology, this power transistor offers superior switching performance and thermal characteristics, ensuring reliable operation even under strenuous conditions.
  • Durable Construction: Built to last, the PHPT60603PY115 is housed in a robust package that provides excellent mechanical strength and thermal resistance, contributing to its longevity and durability.
  • Versatile Application: Whether it's for power management, DC-DC conversion, or motor control, this versatile transistor is suitable for a wide array of applications across various industries.

Technical Specifications

The PHPT60603PY115 boasts impressive technical specifications that highlight its capability to handle high-power tasks efficiently:

  1. Collector-Emitter Voltage (Vce): 115V - This rating indicates the maximum voltage the transistor can withstand when it's in the off state, providing a good margin for high-voltage applications.
  2. Continuous Collector Current (Ic): 60A - The large current handling capability ensures that the transistor can support applications with high power demands without compromising performance.
  3. Low On-Resistance - The reduced on-resistance minimizes conduction losses and enhances overall efficiency, making the PHPT60603PY115 an excellent choice for power conversion applications.
  4. High-Speed Switching - The device's ability to switch rapidly between states aids in reducing switching losses and allows for high-frequency operation, which is essential for modern power supply designs.

Applications

Due to its robust design and high performance, the PHPT60603PY115 is an ideal choice for a range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Power inverters for renewable energy systems
  • Automotive and industrial motor control systems
  • LED lighting systems

With the PHPT60603PY115, NXP Semiconductors provides a reliable and efficient solution for designers and engineers looking to optimize their power management and conversion systems. Its superior design and technical prowess make it a valuable component in any high-power electronic application.

You May Also Be Interested in

Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0855 $60.5130
14+ $8.2756 $115.8584
22+ $8.0169 $176.3718
30+ $7.7581 $232.7430
39+ $7.4994 $292.4766
52+ $6.7233 $349.6116
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess