EN
  • EN
  • DE

PHT6N06LT,135

Part No PHT6N06LT,135
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 55V 2.5A SOT223
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 2.5A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 5V
Gate-Source Threshold Voltage 2V @ 1mA
Max Gate Charge 4.5nC @ 5V
Max Input Capacitance 330pF @ 25V
Maximum Gate-Source Voltage ±13V
Power Dissipation (Max) 1.8W (Ta), 8.3W (Tc)
Maximum Rds On at Id,Vgs 150 mOhm @ 5A, 5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Dimension TO-261-4, TO-261AA
Win Source Part Number 107117-PHT6N06LT,135
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian PHT6N06LT,135 CAD Model

Description

The PHT6N06LT,135 is a high-performance, N-channel TrenchMOS™ transistor designed and manufactured by NXP Semiconductors. This field-effect transistor (FET) is a testament to NXP's commitment to providing advanced power management solutions to a wide array of electronic applications. Known for its efficiency and reliability, the PHT6N06LT,135 is an ideal choice for switching and amplification purposes.

Key Features

  • Low threshold voltage: The device features a low threshold voltage, which ensures that it can be driven by low voltage logic levels, making it suitable for interfacing with microcontrollers and other digital circuits.
  • High-speed switching: With its TrenchMOS technology, the PHT6N06LT,135 offers high-speed switching capabilities, which is crucial for applications requiring fast response times.
  • Low on-state resistance: The low on-state resistance (R<sub>DS(on)) minimizes power loss and heat generation, enhancing the overall efficiency of the system it's used in.
  • Robust thermal performance: The transistor is designed to operate effectively over a wide temperature range, ensuring reliability even under thermal stress.

Applications

The versatility of the PHT6N06LT,135 allows it to be used in a variety of applications, including:

  • Power supply circuits
  • DC/DC converters
  • Motor control systems
  • Automotive applications
  • Load switches

Product Specifications

Parameter Value Drain-source voltage (V<sub>DS) 60V Continuous drain current (I<sub>D) 6A Power dissipation (P<sub>D) 1.25W Operating temperature range -55°C to +150°C

Quality and Reliability

NXP Semiconductors ensures that the PHT6N06LT,135 meets the highest quality and reliability standards. The device is rigorously tested to comply with industry specifications and is suitable for commercial as well as industrial-grade applications.

For detailed information, technical datasheets, and support resources, customers are encouraged to visit NXP Semiconductors' official website or contact their local sales office.

You May Also Be Interested in

Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2437 $58.4880
575+ $0.2010 $115.5750
895+ $0.1940 $173.6300
1,230+ $0.1883 $231.6090
1,595+ $0.1813 $289.1735
2,130+ $0.1629 $346.9770
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess