EN
  • EN
  • DE

PHU77NQ03T,127

Part No PHU77NQ03T,127
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 25V 75A I-PAK / N-Channel 25 V 75A (Tc) 107W (Tc) Through Hole I-Pak
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr NXP USA Inc.
Package Tube
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 25 V
Current - Continuous Drain (Id) @ 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 9.5mOhm @ 25A, 10V
Vgs(th) (Max) @ Id 3.2V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 17.1 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 860 pF @ 12 V
Power Dissipation (Max) 107W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Supplier Device Package I-PAK
Package / Case TO-251-3 Short Leads, IPak, TO-251AA
Base Product Number PHU77
Standard Package 75
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1346501-PHU77NQ03T,127
Ultra Librarian 3D Model Ultra Librarian PHU77NQ03T,127 CAD Model

Description

The PHU77NQ03T,127 is a high-performance, N-channel TrenchMOS™ standard level field-effect transistor (FET) designed and manufactured by NXP Semiconductors. This product stands out for its efficiency and reliability, making it an ideal choice for a wide range of power management applications. It is commonly used in DC-DC converters, power supplies, motor drives, and other power-switching applications that require a robust and efficient MOSFET.

Key Features

  • Low On-State Resistance: The device offers a very low on-state resistance (RDS(on)), which enhances its efficiency by minimizing power losses during operation.
  • High-Speed Switching: With its fast switching characteristics, the PHU77NQ03T,127 is capable of operating at high frequencies, which is beneficial for improving the performance of power conversion systems.
  • High Thermal Performance: The MOSFET is designed to handle high thermal loads, ensuring reliable operation even under strenuous conditions.
  • Standard Level Gate Drive: Its standard level gate drive makes it compatible with a wide range of drive circuits and simplifies the design of the power stage.

Electrical Specifications

Parameter Value
Drain-Source Voltage (VDS) 30V
Continuous Drain Current (ID) 77A
Power Dissipation (PD) 110W
Gate-Source Voltage (VGS) ±20V
Maximum Junction Temperature (Tj) 175°C

Package and Quality

The PHU77NQ03T,127 comes in a TO-220AB package, which is widely accepted for through-hole mounting, providing a convenient solution for PCB designs. NXP's commitment to quality ensures that this MOSFET meets stringent industry standards for performance and reliability.

Applications

Due to its robust characteristics, the PHU77NQ03T,127 is suitable for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Management Systems
  • DC-to-AC Inverters
  • Motor Control Circuits
  • Automotive and Industrial Applications

With its combination of efficiency, speed, and reliability, the PHU77NQ03T,127 by NXP is a superior choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess