The NXP PHU97NQ03LT is a cutting-edge, high-performance MOSFET designed to cater to a wide array of power management applications. This NXP product is renowned for its efficiency and reliability, which makes it an ideal choice for engineers and designers looking to optimize their power circuitry in various electronic devices.
Key Features
- Low Threshold Voltage: The PHU97NQ03LT boasts a low threshold voltage, ensuring it can be driven at lower gate voltages, which makes it compatible with low-voltage logic levels and reduces overall power consumption.
- High-Speed Switching: With its fast switching capabilities, this MOSFET is perfect for applications that require quick response times, contributing to the efficiency of the power conversion process.
- Low On-Resistance (R<sub>DS(on)): The device features a low on-resistance, which minimizes conduction losses and helps in achieving higher energy efficiency.
- Advanced TrenchMOS™ technology: NXP's proprietary TrenchMOS technology is utilized in this MOSFET, providing superior performance and reduced gate charge, which enhances the overall performance of the device.
Applications
The PHU97NQ03LT is versatile and can be used in a variety of applications, including:
- DC/DC converters
- Power management systems
- Motor drives
- Computing systems
- Battery management systems
- Load switches
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DSS)
30V
Continuous Drain Current (I<sub>D)
97A
Power Dissipation (P<sub>D)
110W
Operating Temperature Range
-55°C to +175°C
Quality and Reliability
NXP is committed to delivering high-quality products, and the PHU97NQ03LT is no exception. It is manufactured to meet stringent quality standards, ensuring reliability and performance that NXP customers have come to expect. Whether for commercial or industrial applications, this MOSFET is designed to provide a long operational life, even under demanding conditions.