EN
  • EN
  • DE

PHX23NQ11T,127

Part No PHX23NQ11T,127
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 110V 16A SOT186A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 110V
Continuous Drain Current at 25°C 16A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Gate Charge 22nC @ 10V
Max Input Capacitance 830pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 41.6W (Tc)
Maximum Rds On at Id,Vgs 70 mOhm @ 13A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220-3
Dimension TO-220-3 Full Pack, Isolated Tab
Win Source Part Number 1087852-PHX23NQ11T,127
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PHX23NQ11T,127 CAD Model

Description

The PHX23NQ11T,127 is a state-of-the-art MOSFET transistor developed by NXP Semiconductors, a global leader in the electronics industry. This high-performance component is designed to meet the rigorous demands of modern electronic circuits, delivering efficiency and reliability in a compact form factor.

Key Features

  • Type: N-channel TrenchMOS transistor
  • Voltage Rating: 30V, which makes it suitable for a wide range of applications, including automotive and industrial systems.
  • Current Handling: Capable of handling continuous drain currents up to 17A, ensuring robust performance in high-power applications.
  • Low On-Resistance: Features an extremely low on-state resistance (R<sub>DS(on)) that minimizes power losses and enhances overall efficiency.
  • High-Speed Switching: Offers fast switching speeds, which is critical for applications requiring high-frequency operation.
  • Thermal Management: Comes in a surface-mount package that aids in effective thermal dissipation, maintaining stability and prolonging the life of the device.

Applications

The PHX23NQ11T,127 is versatile and can be used in various applications, including:

  • Power management circuits
  • DC/DC converters
  • Motor drives
  • Automotive applications such as engine control units and LED lighting systems
  • Switch-mode power supplies

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The PHX23NQ11T,127 is no exception, as it undergoes rigorous testing and quality control measures to ensure it performs to specifications under varying conditions.

Environmental Compliance

The PHX23NQ11T,127 complies with environmental regulations, including RoHS and REACH, reflecting NXP's dedication to environmental sustainability and responsible manufacturing practices.

Conclusion

Whether for power regulation, motor control, or high-speed switching applications, the PHX23NQ11T,127 from NXP Semiconductors is an excellent choice for designers and engineers looking for a reliable and efficient MOSFET transistor. Its robust design, coupled with NXP's commitment to quality, makes it a valuable component for any high-performance electronic system.

You May Also Be Interested in

Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess