EN
  • EN
  • DE

PIP401,118

Part No PIP401,118
Manufacturer NXP / Nexperia
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR N+1 D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type N+1 ORing Controller
Polarity N-Channel
Internal Switch(s) Yes
Delay Time - ON 7μs
Delay Time - OFF 200ns
Current - Output (Max) 75A
Operating Supply Current 3mA
Supply Voltage - Operating 5 V to 20 V
Applications CompactPCI High Reliability Power Supply Networks
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 126252-PIP401,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIP401,118 CAD Model

Description

Introducing the NXP PIP401,118: A State-of-the-Art Integrated Circuit Solution

The NXP PIP401,118 is a cutting-edge integrated circuit (IC) that embodies the latest advancements in semiconductor technology. Designed by NXP Semiconductors, a leader in the industry, this product offers a robust and efficient solution for a wide range of electronic applications.

Key Features

  • High Performance: The PIP401,118 is engineered to deliver exceptional performance, ensuring that your electronic devices operate at their peak.
  • Energy Efficiency: With energy consumption being a critical factor in today's electronics, this IC incorporates power-saving features that help reduce the overall power footprint of your device.
  • Compact Design: The IC's small form factor makes it an ideal choice for space-constrained applications, allowing for more compact and sleek device designs.
  • Durability: NXP's commitment to quality means that the PIP401,118 is built to last, offering reliable operation even under challenging conditions.
  • Wide Application Range: Whether it's for consumer electronics, automotive systems, or industrial controls, the versatility of the PIP401,118 makes it suitable for a multitude of uses.

Technical Specifications

The PIP401,118 is packed with technical features designed to meet the demanding requirements of modern electronics. It operates within a specified temperature range, ensuring stability and functionality in various environments. The IC also complies with industry-standard protocols for communication and control, offering seamless integration with other components.

Applications

This IC is ideal for designers looking to enhance the performance and efficiency of their products. From advanced computing devices to smart home systems, the PIP401,118 provides a reliable foundation for innovation.

Quality and Support

NXP's PIP401,118 is backed by a comprehensive support network, providing designers with the resources they need to successfully implement the IC into their projects. With NXP's reputation for quality, customers can be confident in the consistent performance and longevity of their products.

In summary, the NXP PIP401,118 integrated circuit is a testament to NXP's dedication to excellence in the semiconductor field, offering a blend of performance, efficiency, and versatility that is hard to match. For any project demanding the best in IC technology, the PIP401,118 is a choice that stands out.

You May Also Be Interested in

Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 16QFN / OR Controller Bridge Rectifier N-Channel Bridge (2) 16-QFN (4x4)
Lowest to $5.1049
Analog Devices Inc.
IC OR CTRLR N+1 8MSOP / OR Controller N+1 ORing Controller N-Channel N:1 8-MSOP
Lowest to $5.8089
Texas Instruments
3-V TO 65-V, AUTOMOTIVE IDEAL DI / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $2.5277
Analog Devices Inc.
IC OR CTRLR N+1 6DFN / OR Controller N+1 ORing Controller N-Channel N:1 6-DFN (2x3)
Lowest to $4.1040
Texas Instruments
IC POWER MANAGEMENT / OR Controller N+1 ORing Controller N-Channel 1:1 16-HTSSOP
Lowest to $2.4925
Texas Instruments
IC OR CTRLR N+1 6SOT / OR Controller N+1 ORing Controller N-Channel N:1 SOT-23-THIN
Lowest to $2.4263
Analog Devices Inc.
IC OR CTRLR SRC SELECT 8MSOP / OR Controller Source Selector Switch P-Channel 2:1 8-MSOP
Lowest to $10.5580
Analog Devices Inc.
HP PRIORTIZED POWERPATH CONTROLL / OR Controller N+1 ORing Controller N-Channel 1:1 36-QFN (5x6)
Need more? Email Us
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 8DIP / OR Controller Bridge Rectifier N-Channel Bridge (1) 8-PDIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.6126 $63.0630
12+ $10.3488 $124.1856
18+ $10.0254 $180.4572
24+ $9.7020 $232.8480
31+ $9.3786 $290.7366
42+ $8.4084 $353.1528
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,610 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess