EN
  • EN
  • DE

PK50N512CMC100

Part No PK50N512CMC100
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32B 512KB FLASH 121MAPBGA / ARM® Cortex®-M4 Kinetis K50 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 121-MAPBGA (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis K50
Package Box
Product Status Obsolete
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity EBI/EMI, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 78
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 20x16b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 121-LFBGA
Supplier Device Package 121-MAPBGA (8x8)
Base Product Number PK50
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1346603-PK50N512CMC100
Ultra Librarian 3D Model Ultra Librarian PK50N512CMC100 CAD Model

Description

Product Overview: NXP PK50N512CMC100 Microcontroller

The NXP PK50N512CMC100 is a high-performance microcontroller unit (MCU) designed to meet the rigorous demands of modern embedded systems. This powerful MCU is part of NXP's Kinetis K series, which is renowned for its advanced integration, energy efficiency, and scalability to cater to a wide range of applications.

Key Features

  • Core: At the heart of the PK50N512CMC100 is an ARM Cortex-M4 core that runs at a frequency of up to 100 MHz, providing a perfect blend of computational power and energy efficiency.
  • Memory: The device comes equipped with 512 KB of flash memory and 128 KB of RAM, offering ample space for complex applications and facilitating efficient data processing.
  • Connectivity: With a variety of communication interfaces including Ethernet, USB, CAN, SPI, I2C, and UART, this MCU ensures seamless connectivity for industrial, automotive, and consumer applications.
  • Analog Modules: The PK50N512CMC100 features multiple analog modules such as high-resolution ADCs and DACs, providing precise measurements for applications requiring detailed analog signal processing.
  • Timers and PWM: A rich set of timing and control options are available through its comprehensive timer modules, including PWM for accurate control over motor applications and other timing-critical tasks.
  • Security and Integrity: Enhanced security features such as a hardware random-number generator and a cryptographic acceleration unit safeguard data and ensure secure communications.
  • Package: The MCU is available in a 100 LQFP package, which is ideal for space-constrained applications while still offering sufficient I/O options for complex designs.

Applications

The versatility of the NXP PK50N512CMC100 MCU makes it suitable for a wide array of applications, including but not limited to industrial control systems, automotive electronics, home automation, medical devices, and Internet of Things (IoT) gadgets.

Conclusion

With its robust architecture, the NXP PK50N512CMC100 is engineered to empower developers with the tools necessary to create innovative and reliable products. Whether it's for processing-intensive applications or for those requiring stringent power constraints, this MCU stands as a testament to NXP's commitment to providing cutting-edge solutions for the embedded systems market.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess