EN
  • EN
  • DE

PK51N256CMD100

Part No PK51N256CMD100
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32B 256KB FLASH 144MAPBGA / ARM® Cortex®-M4 Kinetis K50 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 144-MAPBGA (13x13)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis K50
Package Box
Product Status Obsolete
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity EBI/EMI, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LCD, LVD, POR, PWM, WDT
Number of I/O 94
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 25x16b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 144-LBGA
Supplier Device Package 144-MAPBGA (13x13)
Base Product Number PK51
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1346370-PK51N256CMD100
Ultra Librarian 3D Model Ultra Librarian PK51N256CMD100 CAD Model

Description

The NXP PK51N256CMD100 is a high-performance microcontroller unit (MCU) designed to cater to the demanding needs of modern embedded systems. This powerful MCU is part of NXP's Kinetis K series, which is renowned for its rich set of features and capabilities that enable designers to create innovative and efficient applications.

At the heart of the PK51N256CMD100 lies an ARM Cortex-M4 core, which can run up to 100 MHz. This core provides the computational power necessary to handle complex algorithms and processes, making it an ideal choice for industrial control, automotive systems, IoT devices, and consumer electronics. The ARM Cortex-M4 core also includes a Floating Point Unit (FPU) that enhances the processing of floating-point operations, crucial for applications requiring precise mathematical calculations.

Key Features:

  • CPU: ARM Cortex-M4 running at up to 100 MHz with FPU.
  • Memory: 256 KB Flash memory and 64 KB RAM, providing ample space for application code and data storage.
  • Connectivity: Multiple communication interfaces including UART, SPI, I2C, and CAN for versatile peripheral connections.
  • Timers: A variety of timers including PWM, Real-Time Clock, and Periodic Interrupt Timers for precise timing operations.
  • Analog: High-resolution Analog-to-Digital Converters (ADCs) and Digital-to-Analog Converters (DACs) for accurate sensor interfacing and analog signal processing.
  • Security: Advanced security features to protect the integrity and confidentiality of code and data.
  • Power Efficiency: Low-power modes and energy-saving features to ensure minimal power consumption for battery-powered and energy-conscious applications.

The PK51N256CMD100 also boasts a flexible memory architecture with up to 256 KB of on-chip flash memory and 64 KB of RAM. This allows developers to balance performance and power consumption, ensuring that applications can run efficiently without compromising on functionality. The MCU's various low-power modes further extend battery life in portable devices.

For developers looking to get started quickly, NXP offers comprehensive software and hardware support, including development boards and an extensive suite of tools for programming and debugging. The PK51N256CMD100 is not just a component; it's a complete ecosystem designed to accelerate time-to-market for your innovative products.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess