The NXP PMBFJ174 is a high-performance, P-channel Junction Field Effect Transistor (JFET) designed for a wide range of applications. It is particularly suited for audio and analog signal switching and amplification due to its low noise and high input impedance characteristics.
Key Features:
- High Input Impedance: The PMBFJ174 offers an exceptionally high input impedance, which makes it ideal for sensitive audio applications and impedance buffering.
- Low Noise: With its low-noise performance, this JFET ensures a clean signal path, enhancing the quality of the final audio output.
- Low On-Resistance: The low on-resistance of the PMBFJ174 allows for efficient signal conduction when the transistor is in the 'on' state, minimizing losses and improving performance.
- Gate-Source Voltage: This JFET operates with a gate-source voltage (Vgs) that is suitable for a variety of analog applications, providing designers with flexibility in circuit design.
- Through-Hole Package: The PMBFJ174 comes in a through-hole package, which is widely used and allows for easy mounting and soldering on printed circuit boards.
Applications:
The NXP PMBFJ174 is versatile and can be used in multiple applications, including but not limited to:
- Audio Amplifiers
- Switches
- Buffer Stages
- Analog Circuits
- Signal Processing
Product Specifications:
Parameter
Value
Drain-Source Voltage (Vds)
30 V
Gate-Source Voltage (Vgs)
-30 V
Drain Current (Id)
8 mA
Power Dissipation (Pd)
300 mW
With its robust performance and reliable design, the NXP PMBFJ174 is a solid choice for professionals and hobbyists looking to enhance their electronic projects with a top-notch P-channel JFET.