EN
  • EN
  • DE
  • IT

PMBT3904

Part No PMBT3904
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Arrays
Description TRANS 2NPN 40V 0.2A 6TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity 2 NPN (Dual)
Maximum Current Collector 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 300mV @ 5mA, 50mA
Collector Cut-off Current(Max) 500nA (ICBO)
Typical Gain (hFE) (Min) 100 @ 10mA, 1V
Maximum Power Dissipation 350mW
Frequency - Transition 300MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-TSSOP, SC-88
Win Source Part Number 096079-PMBT3904
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Industrial, Power Management
Family Name PMBT3904
Introduction Date August 19, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian PMBT3904 CAD Model

Description

Product Overview: PMBT3904 from NXP Semiconductors

The PMBT3904 is a small-signal, general-purpose NPN bipolar junction transistor (BJT) designed and manufactured by NXP Semiconductors. This versatile and reliable transistor is housed in a compact SOT-23 plastic package, making it well-suited for automated surface mount assembly processes and applications where space is at a premium.

As a fundamental building block in electronic circuits, the PMBT3904 is engineered to deliver high performance in a wide range of applications. It is commonly used for amplification and switching purposes, and can be found in consumer electronics, industrial systems, and communication devices, among others.

Key Features:

  • Transistor Type: NPN - The PMBT3904 is an NPN transistor, which means it is designed to pass electrons from the emitter to collector and is typically operated with the emitter at a lower voltage than the collector.
  • High Current Gain: The device features a high current gain (hFE), typically in the range of 100 to 300, providing effective amplification of the input signal.
  • Low Voltage Operation: It operates at a maximum collector-emitter voltage (VCEO) of 40V, making it suitable for low-voltage applications.
  • Collector Current: The PMBT3904 supports a continuous collector current (IC) of up to 200 mA, allowing it to control a variety of loads.
  • Power Dissipation: With a total power dissipation (Ptot) of 300 mW, the PMBT3904 can handle moderate levels of power in its compact form factor.
  • Operating Temperature: The device is designed to operate within a temperature range of -65°C to +150°C, ensuring reliability across diverse environmental conditions.

Applications:

The PMBT3904's versatility allows it to be used in a myriad of applications, including but not limited to:

  • Signal amplification in audio and video equipment
  • Switching operations in power management circuits
  • Driver stages in amplifiers and oscillators
  • Digital logic circuits
  • Interface circuits between different voltage levels

With its combination of compact size, high performance, and NXP's reputation for quality, the PMBT3904 is an excellent choice for designers looking to optimize their circuit designs for efficiency and reliability.

You May Also Be Interested in

Panasonic
TRANS 2NPN 20V/50V SSMINI6
Need more? Email Us
Texas Instruments
PWR MGMT LED DRIVER
Lowest to $0.3506
Rochester Electronics
TPQ QUAD TRANSISTOR ARRAYS
Lowest to $2.4721
Diodes Incorporated
TRANS 2NPN 50V 2A SM8
Need more? Email Us
Panasonic
TRANS NPN/PNP 50V 0.1A MINI6
Lowest to $0.8150
TT Electronics
NPN/PNP SILICON COMPLEMENTARY SMALL SIGNAL DUAL | TRANS NPN/PNP 40V 0.6A 6CLCC
Need more? Email Us
Diodes Incorporated
IC PWR RELAY 7NPN 1:1 16DIP
Lowest to $0.2296
Rohm Semiconductor
PNP+PNP GENERAL PURPOSE AMPLIFIC
Lowest to $0.1695
Central Semiconductor Corp
NPN SILICON EUAL TRANSISTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1,060+ $0.0529 $56.0740
2,265+ $0.0495 $112.1175
3,515+ $0.0478 $168.0170
5,030+ $0.0446 $224.3380
6,530+ $0.0429 $280.1370
8,155+ $0.0412 $335.9860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 990,000 pieces
MOQ: 1060 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess