EN
  • EN
  • DE

PMBT5089

Part No PMBT5089
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description 50 mA 25 V NPN Si SMALL SIGNAL TRANSISTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 970141-PMBT5089
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PMBT5089 CAD Model

Description

The NXP PMBT5089 is a high-performance NPN bipolar transistor designed for high-speed switching applications. This compact and efficient transistor is part of NXP's range of low-voltage transistors, which are well-suited for portable and low-power applications. With its excellent switching characteristics and low saturation voltage, the PMBT5089 is an ideal choice for a variety of circuit designs.

Key Features

  • Low Voltage Operation: The PMBT5089 operates at low voltages, making it perfect for battery-powered devices and portable electronics.
  • High-Speed Switching: Designed for rapid switching, this transistor enables efficient operation in high-frequency circuits.
  • Low Saturation Voltage: Its low VCESAT minimizes power loss and improves efficiency, which is critical in power-sensitive designs.
  • Surface-Mount Package: The device comes in a small SOT23 plastic package, which is suitable for automated assembly processes and saves board space.
  • High Collector Current: With the capability to handle a substantial collector current, the PMBT5089 can drive larger loads when necessary.
  • Wide Operating Temperature Range: It can operate over a broad temperature range, ensuring reliability across various environmental conditions.

Applications

The PMBT5089 transistor is versatile and can be used in a wide array of applications, including:

  • Switching circuits
  • Amplification stages
  • Driver modules
  • Signal processing
  • Power management systems

Technical Specifications

Parameter Value
Collector-Emitter Voltage (VCEO) 30 V
Collector Current (IC) 500 mA
Collector Power Dissipation (PC) 300 mW
Transition Frequency (fT) 100 MHz
Operating Temperature Range -65°C to +150°C

For designers and engineers looking for a reliable and efficient switching solution, the NXP PMBT5089 transistor offers a blend of high-speed operation, low power consumption, and compact packaging, making it an excellent choice for modern electronic applications.

You May Also Be Interested in

Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Intel
Lowest to $18.4668
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Yageo
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess