EN
  • EN
  • DE

PMEG2010EPA

Part No PMEG2010EPA
Manufacturer NXP / Nexperia
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Manufacturer Homepage www.nxp.com
RoHS State Request Verification
Win Source Part Number 719941-PMEG2010EPA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMEG2010EPA CAD Model

Description

The PMEG2010EPA is a state-of-the-art Schottky barrier rectifier designed and manufactured by NXP Semiconductors, a leader in the electronic components industry. This rectifier is part of NXP's Low VF MEGA Schottky diodes series, which are known for their high efficiency and reliability in various applications.

Key Features

  • Low Forward Voltage: The PMEG2010EPA boasts a low forward voltage drop, which translates to reduced power loss and improved efficiency in power management applications.
  • High Current Capability: With a forward current rating of 2A, this device can handle significant current, making it suitable for high-density applications.
  • Reverse Voltage: It has a maximum reverse voltage of 100V, ensuring it can withstand potential reverse bias conditions without damage.
  • Low Reverse Leakage Current: The PMEG2010EPA exhibits a low leakage current when in reverse bias, which minimizes power waste and enhances the overall performance of the circuit.
  • Surface-Mount Package: Enclosed in a small and flat lead SOD-128 package, it is ideal for surface-mount technology (SMT), saving valuable board space.

Applications

The PMEG2010EPA is versatile and can be used in a wide range of applications, including:

  • Switch-mode power supplies (SMPS)
  • DC-to-DC converters
  • Freewheeling diodes in converters and motor control circuits
  • Power management systems
  • Automotive applications that require high efficiency

Environmental and Quality Certifications

NXP Semiconductors is committed to delivering high-quality products that meet the latest environmental standards. The PMEG2010EPA is compliant with the RoHS directive, ensuring that it is free from hazardous substances. It also adheres to the rigorous quality management standards set by the industry, guaranteeing reliability and performance.

Conclusion

With its low forward voltage drop, high current capability, and compact footprint, the PMEG2010EPA from NXP is an excellent choice for designers looking to optimize their power circuits for efficiency and space-saving. It is a testament to NXP's commitment to providing innovative solutions for today's electronic challenges.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8942 $66.2970
75+ $1.5546 $116.5950
120+ $1.5061 $180.7320
160+ $1.4576 $233.2160
205+ $1.4091 $288.8655
275+ $1.2636 $347.4900
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess