EN
  • EN
  • DE

PMEG2010EV

Part No PMEG2010EV
Manufacturer NXP / Nexperia
Description Low VF MEGA Schottky barrier diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1238963-PMEG2010EV
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PMEG2010EV CAD Model

Description

Introducing the PMEG2010EV Schottky Barrier Rectifier from NXP

The PMEG2010EV, a highly efficient, low voltage drop Schottky barrier rectifier, is a standout product from NXP's extensive lineup of semiconductor solutions. Designed to meet the ever-increasing demands for energy efficiency in modern electronic applications, this rectifier is an ideal choice for a wide range of power management tasks.

With its forward current rating of 2 A and a reverse voltage of 10 V, the PMEG2010EV is engineered to provide a perfect balance between high efficiency and robustness. Its low forward voltage drop ensures minimal power loss during operation, which makes it an excellent choice for applications where power efficiency is critical. Additionally, the low reverse leakage current characteristic of the device contributes to its overall high performance by reducing power waste when the diode is in the blocking state.

The PMEG2010EV comes in a compact SOD123W surface-mounted package, which not only saves valuable board space but also facilitates easy integration into a wide variety of electronic circuits. This small form factor, combined with its excellent thermal performance, makes it particularly suitable for space-constrained applications where efficient heat dissipation is essential.

One of the key applications of the PMEG2010EV is in switching power supplies, where it can be used as a freewheeling diode or a rectifier in the output stage. It is also well-suited for use in battery chargers, voltage regulators, and power management modules in consumer electronics, automotive systems, and portable devices. Its reliability and durability make it an appropriate choice for harsh environments where consistent performance is necessary.

Overall, the PMEG2010EV from NXP is a high-quality Schottky barrier rectifier that offers a combination of low power loss, high efficiency, and space-saving design. It stands as a testament to NXP's commitment to providing advanced semiconductor technologies that enable the development of cutting-edge electronic products.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
740+ $0.0782 $57.8680
1,800+ $0.0642 $115.5600
2,785+ $0.0623 $173.5055
3,840+ $0.0602 $231.1680
4,965+ $0.0582 $288.9630
6,640+ $0.0522 $346.6080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300,000 pieces
MOQ: 740 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess