EN
  • EN
  • DE

PMEG3010EH

Part No PMEG3010EH
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description Rectifier Diode Schottky 30V 1A Automotive 2-Pin SOD-123F / 1 A very low VF MEGA Schottky barrier rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1238989-PMEG3010EH
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name PMEG3010EH
Introduction Date September 07, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PMEG3010EH CAD Model

Description

NXP PMEG3010EH Schottky Diode

The NXP PMEG3010EH is a highly efficient, low forward voltage drop Schottky barrier rectifier. Engineered for applications requiring a compact footprint and high current capacity, this diode is ideal for a wide range of power management and switching functions. With its robust design, the PMEG3010EH is tailored to meet the demands of modern electronic devices.

Key Features

  • Low Forward Voltage: The PMEG3010EH offers a low forward voltage drop, which enhances the overall efficiency of the system by reducing power losses during operation.
  • High Efficiency: The Schottky barrier design ensures high efficiency, making it suitable for use in energy-sensitive applications.
  • Current Capability: With a continuous forward current rating of 3 A, this diode can handle significant current, making it a reliable choice for high-power applications.
  • Reverse Voltage: It is capable of withstanding reverse voltages up to 100 V, providing ample protection against voltage spikes and surges.
  • Thermal Performance: The PMEG3010EH boasts excellent thermal performance thanks to its small, leadless ultra-thin SOD123W Surface-Mounted Device (SMD) package, which facilitates efficient heat dissipation.
  • Low Leakage Current: It exhibits a low leakage current, further contributing to the device's efficiency, especially in low-power and standby applications.
  • Environmental Compliance: The product is AEC-Q101 qualified and adheres to the stringent requirements of automotive applications, ensuring reliability and performance under harsh conditions.

Applications

The NXP PMEG3010EH is versatile and can be used in a variety of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Freewheeling diodes in converters and motor control circuits
  • Power management in portable and battery-powered devices
  • Automotive applications requiring AEC-Q101 compliance

In summary, the NXP PMEG3010EH Schottky diode is a reliable and efficient solution for designers looking to optimize power management in their electronic circuits. Its low forward voltage, high current capacity, and robust thermal performance make it an excellent choice for a multitude of applications across various industries, including automotive, consumer electronics, and industrial systems.

You May Also Be Interested in

Nexperia USA Inc.
PMEG6002EJ-Q/SOD323F/SOD323F
Lowest to $0.5821
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $0.0514
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
GeneSiC Semiconductor
DIODE SIL CARB 1.7KV 18A TO263-7
Lowest to $43.6568
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
MICROSS/On Semiconductor
SS SOD323 SHKY DIO 100V TR
Lowest to $2.3760
Nexperia USA Inc.
PMEG200G10ELR/SOD123W/SOD2
Lowest to $7.2762
MICROSS/On Semiconductor
100V SW DIODE IN X2DFNW2
Lowest to $2.9105

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
785+ $0.0637 $50.0045
1,680+ $0.0597 $100.2960
2,600+ $0.0577 $150.0200
3,735+ $0.0536 $200.1960
4,845+ $0.0516 $250.0020
6,050+ $0.0496 $300.0800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 107,000 pieces
MOQ: 785 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess