EN
  • EN
  • DE

PMEM1505PG

Part No PMEM1505PG
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description TRANS PNP 15V 0.5A 5TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity PNP + Diode (Isolated)
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 15V
Max Vce (sat) 250mV @ 50mA, 500mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 150 @ 100mA, 2V
Maximum Power Dissipation 300mW
Frequency - Transition 280MHz
Temperature Range - Operating 125°C (TJ)
Mounting SMD (SMT)
Case / Package 5-TSSOP
Win Source Part Number 210193-PMEM1505PG
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PMEM1505PG CAD Model

Description

The PMEM1505PG is a cutting-edge semiconductor device designed and manufactured by NXP Semiconductors, a leader in the automotive and industrial markets. This product is a testament to NXP's commitment to innovation, reliability, and efficiency in electronic components. The PMEM1505PG is specifically engineered to meet the rigorous demands of modern electronic systems, making it an ideal choice for a wide range of applications.

Key Features

  • High Performance: The PMEM1505PG boasts superior performance metrics that make it suitable for high-speed and high-frequency applications. Its design ensures minimal signal degradation and optimal functionality even under strenuous conditions.
  • Durability: Crafted with robust materials, the PMEM1505PG is built to withstand harsh environments and provide a long operational lifespan. It is resilient against common industrial stressors such as temperature fluctuations and mechanical vibrations.
  • Energy Efficiency: NXP's dedication to energy conservation is reflected in the PMEM1505PG's power-saving features. It operates with a low power draw, which not only extends the life of the product but also contributes to a greener footprint for the overall system.
  • Compact Design: The PMEM1505PG comes in a compact package that allows for seamless integration into various electronic assemblies without compromising on space. This makes it especially useful in applications where real estate is at a premium.

Applications

The versatile nature of the PMEM1505PG makes it suitable for a wide array of applications. It is commonly used in:

  • Automotive systems, such as engine control units and infotainment systems
  • Industrial automation, including robotics and process control
  • Consumer electronics, where reliability and efficiency are paramount
  • Telecommunication infrastructure, for both wired and wireless networks

Technical Specifications

The PMEM1505PG is characterized by its technical specifications that ensure its adaptability and performance in diverse environments. For detailed technical information, it is recommended to consult the datasheet provided by NXP Semiconductors.

Conclusion

In summary, the PMEM1505PG from NXP Semiconductors is a highly capable component that offers a blend of performance, durability, and energy efficiency. Its adaptability to various applications makes it a valuable addition to any electronic system seeking to leverage the latest in semiconductor technology.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess