EN
  • EN
  • DE

PMF77XN,115

Part No PMF77XN,115
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 1.5A SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 1.5A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4.5V
Gate-Source Threshold Voltage 1.5V @ 250μA
Max Gate Charge 2.9nC @ 4.5V
Max Input Capacitance 170pF @ 15V
Maximum Gate-Source Voltage ±12V
Power Dissipation (Max) 270mW (Ta), 1.92W (Tc)
Maximum Rds On at Id,Vgs 97 mOhm @ 1.5A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-323-3
Dimension SC-70, SOT-323
Win Source Part Number 1089666-PMF77XN,115
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian PMF77XN,115 CAD Model

Description

The PMF77XN,115 is a state-of-the-art MOSFET transistor designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This component is part of NXP's extensive portfolio of metal-oxide-semiconductor field-effect transistors (MOSFETs) that offer high efficiency, low on-resistance, and fast switching performance.

Key Features

  • Low On-Resistance: The PMF77XN,115 is engineered to have a very low on-resistance, which translates to reduced conduction losses and improved overall efficiency in applications where it is deployed.
  • High-Speed Switching: Designed for fast switching applications, this MOSFET is capable of operating at high frequencies, which makes it an ideal choice for power management and conversion systems.
  • Advanced Packaging: The device comes in a compact, surface-mount SOT-23 package, which allows for a small footprint on printed circuit boards and is suitable for high-density mounting.
  • Robust Thermal Performance: The PMF77XN,115 has excellent thermal characteristics that enable it to maintain performance even under high temperature conditions.

Applications

The versatility of the PMF77XN,115 allows it to be used in a wide range of applications. Some of the most common applications include:

  • Power supply circuits
  • DC-DC converters
  • Battery management systems
  • Motor control circuits
  • Load switches
  • High-speed switching applications

Product Specifications

Parameter Value Drain-Source Voltage (V<sub>DS) 20V Continuous Drain Current (I<sub>D) 1.8A Power Dissipation (P<sub>D) 0.5W Operating Temperature Range -55°C to +150°C

For engineers and designers looking for a reliable MOSFET solution, the PMF77XN,115 from NXP offers a blend of performance, efficiency, and compact packaging, making it a top choice for a multitude of electronic designs.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess