The NXP PMGD780SN is a state-of-the-art Power MOSFET designed to meet the rigorous demands of modern electronic circuits. This compact and efficient semiconductor device is part of NXP's portfolio of power management solutions, offering designers a perfect blend of performance and reliability for a wide range of applications.
Key Features
- Low On-Resistance: The PMGD780SN features an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
- High-Speed Switching: Engineered for fast switching performance, this Power MOSFET is ideal for high-frequency power supplies and DC-DC converters.
- Enhanced Thermal Performance: With an advanced package design, the PMGD780SN ensures superior heat dissipation, contributing to a higher reliability and longer operational lifespan.
- Robust Gate Protection: The device includes built-in protection against gate voltage stress, ensuring stable operation under a variety of conditions.
- Low Gate Charge: A low gate charge minimizes switching losses and enables efficient operation at high switching frequencies.
Applications
The NXP PMGD780SN is versatile enough to be used in an array of applications, including:
- Power management modules
- DC-DC converters
- Battery management systems
- Motor control circuits
- Load switches
- Computing and server power supplies
Technical Specifications
Below are some of the technical specifications that make the PMGD780SN a top choice for power management tasks:
- Drain-source voltage (V<sub>DS): Up to 30V
- Continuous drain current (I<sub>D): Up to 4.2A
- Power dissipation (P<sub>D): 1.25W
- Operating temperature range: -55°C to 150°C
- Package: SOT-416 (SC-75)
Whether you're designing a sophisticated power supply or looking to improve the efficiency of a portable device, the NXP PMGD780SN offers the performance and reliability required to deliver optimal results.