EN
  • EN
  • DE

PMP4501G,115

Part No PMP4501G,115
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Arrays
Description TRANS 2NPN 45V 0.1A 5TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity 2 NPN (Dual) Matched Pair, Common Emitter
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 45V
Max Vce (sat) 400mV @ 5mA, 100mA
Collector Cut-off Current(Max) 15nA (ICBO)
Typical Gain (hFE) (Min) 200 @ 2mA, 5V
Maximum Power Dissipation 300mW
Frequency - Transition 250MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 5-TSSOP
Win Source Part Number 099132-PMP4501G,115
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Power Management, Portable Devices, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian PMP4501G,115 CAD Model

Description

The PMP4501G,115 is a high-performance, precision Integrated Circuit (IC) manufactured by NXP Semiconductors, a leader in the semiconductor industry. This product is designed to cater to a wide range of applications, including but not limited to, automotive, industrial, and consumer electronics. With its robust design and advanced technology, the PMP4501G,115 ensures reliability and efficiency in the most demanding environments.

Key Features

  • High Accuracy: The PMP4501G,115 is known for its precise operation, which is critical for applications requiring stringent voltage and current control.
  • Durability: Constructed with high-quality materials, it stands up to extreme temperatures and other environmental conditions, making it suitable for use in harsh industrial settings.
  • Low Power Consumption: This IC is designed for energy efficiency, which not only helps reduce power costs but also supports battery-powered applications by extending battery life.
  • Compact Size: The small footprint of the PMP4501G,115 makes it an ideal choice for space-constrained applications, allowing for more compact and streamlined product designs.
  • Easy Integration: NXP's commitment to industry standards ensures that this IC can be easily integrated into various electronic systems without compatibility issues.

Applications

The versatile nature of the PMP4501G,115 allows it to be used in a multitude of applications. It is particularly well-suited for:

  • Power supply modules
  • Automotive electronics such as engine control units
  • Industrial automation systems
  • Portable and wearable devices
  • Smart home devices and IoT applications

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The PMP4501G,115 is subjected to rigorous testing and quality control measures to ensure it performs to specifications under various conditions. Customers can trust this IC to offer consistent performance and longevity, which is essential for maintaining the integrity of their electronic products.

Environmental Compliance

The PMP4501G,115 is designed with environmental sustainability in mind. It complies with various international environmental standards, ensuring that it is not only a technologically advanced solution but also an environmentally responsible choice for modern electronic applications.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN/PNP 15V/12V 8DFN
Lowest to $0.6078
Sanken
PNP Darlington General purpose | TRANS 4PNP DARL 120V 4A 10-SIP
Lowest to $3.1154
Shenzhen Xinbole Electronics Co., Ltd.
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.3360
Nexperia USA Inc.
TRANS 2NPN 45V 0.1A SOT666
Lowest to $0.5633
Nexperia USA Inc.
TRANS 2PNP 45V 0.1A 6TSOP
Lowest to $0.2053
Central Semiconductor Corp
Dual Transistors | TRANS 2NPN 30V 0.5A TO-78
Lowest to $32.9940
Diodes Incorporated
TRANS 2PNP 140V 0.5A SM8
Lowest to $3.2727
Toshiba Semiconductor and Storage
8 MOS 400mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.6403
Micro Commercial Co
TRANS 2PNP 50V 150MA SOT-363
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess