EN
  • EN
  • DE

MJE13007G

Part No MJE13007G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 400V 8A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Transistor Polarity NPN
Maximum Current Collector 8A
VCEO Maximum Collector-Emitter Breakdown Voltage 400V
Max Vce (sat) 3V @ 2A, 8A
Collector Cut-off Current(Max) 100μA
Typical Gain (hFE) (Min) 5 @ 5A, 5V
Maximum Power Dissipation 80W
Frequency - Transition 14MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 124464-MJE13007G
Ultra Librarian 3D Model Ultra Librarian MJE13007G CAD Model

Description

ON Semiconductor MJE13007G High Voltage Fast-Switching NPN Power Transistor

The MJE13007G is a versatile and high-performance NPN bipolar power transistor designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This component is specifically engineered for high-voltage, high-speed power switching applications, making it an ideal choice for a wide range of electronic circuits, including power supplies, lighting, converters, and inverter circuits.

With its robust design, the MJE13007G can handle a collector-emitter voltage (VCEO) of up to 400V, providing ample headroom for circuits operating at high voltages. The device is also capable of sustaining a collector current (IC) of up to 8A, ensuring it can drive significant loads without faltering. The power dissipation of this transistor reaches up to 80W, which is indicative of its ability to handle high-power applications while maintaining its structural integrity and performance.

The MJE13007G boasts a minimum DC current gain (hFE) of 8 at IC = 4A, which ensures efficient current amplification in the circuit. This feature is particularly important in applications where signal amplification is crucial. Moreover, the component features fast switching times, with a typical fall time (tf) as low as 0.7 microseconds, making it suitable for circuits that require rapid switching capabilities.

For ease of integration into various circuit designs, the MJE13007G comes in a TO-220AB package, which is widely used and known for its excellent thermal performance. This package allows for efficient heat dissipation, ensuring the transistor operates within its temperature specifications even under high load conditions. The TO-220AB package also facilitates easy mounting onto a heatsink if additional cooling is required.

ON Semiconductor's commitment to quality is evident in the MJE13007G, with features such as high ruggedness and reliability under harsh conditions. The product is also designed with environmentally friendly materials, complying with RoHS directives, making it a sustainable choice for modern electronic applications.

In summary, the MJE13007G from ON Semiconductor is a high-voltage, fast-switching NPN power transistor that offers reliability, efficiency, and performance for demanding power applications. Its robust design, coupled with ON Semiconductor's reputation for quality, makes it a preferred choice for engineers and designers in the electronics industry.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7507 $52.5490
165+ $0.6160 $101.6400
255+ $0.5967 $152.1585
350+ $0.5775 $202.1250
450+ $0.5582 $251.1900
600+ $0.5005 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,815 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess