EN
  • EN
  • DE

PMR280UN,115

Part No PMR280UN,115
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 20V 0.98A SOT416
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 980mA (Tc)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 0.89nC @ 4.5V
Max Input Capacitance 45pF @ 20V
Maximum Gate-Source Voltage ±8V
Power Dissipation (Max) 530mW (Tc)
Maximum Rds On at Id,Vgs 340 mOhm @ 200mA, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-75
Dimension SC-75, SOT-416
Win Source Part Number 099634-PMR280UN,115
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian PMR280UN,115 CAD Model

Description

The PMR280UN,115 is a high-performance, low-threshold N-channel Trench MOSFET designed and manufactured by NXP Semiconductors. This MOSFET is part of NXP's leading-edge TrenchMOS™ technology, which is renowned for providing superior power efficiency and reliability. The device is housed in a compact SOT-23 package, which is ideal for space-constrained applications.

Key Features

  • Low Threshold Voltage: The PMR280UN,115 boasts a low threshold voltage, making it suitable for low-voltage switching applications and ensuring efficient operation at low gate voltages.
  • High-Speed Switching: Engineered for high-speed switching, this MOSFET provides enhanced performance for high-frequency applications.
  • Low On-Resistance (R<sub>DS(on)): With its low on-resistance, the PMR280UN,115 minimizes conduction losses, thus improving overall energy efficiency.
  • Small Footprint: The compact SOT-23 package allows for a smaller PCB layout, which is advantageous for space-sensitive designs.
  • Energy Efficiency: The device's low power consumption makes it an excellent choice for power management in portable and battery-powered devices.
  • Robust Performance: The MOSFET is designed to handle continuous drain currents, providing reliable and consistent performance under varying conditions.

Applications

The PMR280UN,115 is versatile and can be used in a wide range of applications. Some of the typical applications include:

  • Power management circuits
  • DC/DC converters
  • Battery-powered devices
  • Load switches
  • Mobile phones
  • Notebook computers
  • Portable media players

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable components. The PMR280UN,115 is produced with stringent quality control measures and is designed to meet the high standards of the electronics industry. With its robust construction and proven technology, the PMR280UN,115 is a component you can rely on for your critical design needs.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess