EN
  • EN
  • DE

PMR370XN,115

Part No PMR370XN,115
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 0.84A SOT416
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 840mA (Tc)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4.5V
Gate-Source Threshold Voltage 1.5V @ 250μA
Max Gate Charge 0.65nC @ 4.5V
Max Input Capacitance 37pF @ 25V
Maximum Gate-Source Voltage ±12V
Power Dissipation (Max) 530mW (Tc)
Maximum Rds On at Id,Vgs 440 mOhm @ 200mA, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-75
Dimension SC-75, SOT-416
Win Source Part Number 140331-PMR370XN,115
Popularity Medium
Supply and Demand Status Limited
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian PMR370XN,115 CAD Model

Description

Product Overview: PMR370XN,115

The PMR370XN,115 is a high-performance, N-channel TrenchMOS™ transistor designed by NXP Semiconductors, a leader in the field of high-quality semiconductor products. This MOSFET is a part of NXP's extensive portfolio, offering advanced solutions for a wide array of electronic applications.

Key Features

  • Low On-State Resistance: The PMR370XN,115 boasts a low on-state resistance (R<sub>DS(on)), which enhances its efficiency by minimizing power losses during operation.
  • High-Speed Switching: It is optimized for high-speed switching, making it an ideal component for power management in modern electronic circuits.
  • Energy Efficiency: With its energy-efficient design, this MOSFET helps in reducing the overall power consumption of the systems it is integrated into.
  • Compact Footprint: The device comes in a small SOT-23 package, which is perfect for applications where space is at a premium.

Applications

The PMR370XN,115 is suitable for a diverse range of applications, including but not limited to:

  • Power supply conversion
  • DC/DC converters
  • Motor drives
  • Load switches
  • Battery management systems
  • Switch mode power supplies (SMPS)

Technical Specifications

Some of the key technical specifications of the PMR370XN,115 include:

  • Drain-source voltage (V<sub>DS): 30V
  • Continuous drain current (I<sub>D): 3.1A
  • Power dissipation (P<sub>D): 1.25W
  • Gate-source voltage (V<sub>GS): ±20V
  • Operating and storage temperature range: -55°C to +150°C

Quality and Reliability

NXP Semiconductors is committed to delivering products of the highest quality and reliability. The PMR370XN,115 is manufactured under stringent quality control standards, ensuring that it meets the requirements of the most demanding applications. Its robust design ensures long-term reliability, making it a trusted choice for engineers and designers around the world.

For detailed product information, datasheets, and support, customers can visit the NXP Semiconductors official website or contact their local sales office.

You May Also Be Interested in

STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
620+ $0.0938 $58.1560
1,500+ $0.0771 $115.6500
2,325+ $0.0746 $173.4450
3,200+ $0.0722 $231.0400
4,140+ $0.0698 $288.9720
5,540+ $0.0626 $346.8040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 71,970 pieces
MOQ: 620 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess