EN
  • EN
  • DE

PMXB65ENE

Part No PMXB65ENE
Manufacturer NXP / Nexperia
Catalog Misc Products
Description 30 V, N-channel Trench MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834072-PMXB65ENE
Ultra Librarian 3D Model Ultra Librarian PMXB65ENE CAD Model

Description

The NXP PMXB65ENE is a high-performance, low-voltage MOSFET designed to deliver efficient power management and conversion in a compact package. This product is part of NXP's extensive portfolio of metal-oxide-semiconductor field-effect transistors (MOSFETs) that are engineered to address the demanding requirements of modern electronic systems.

Key Features

  • Low On-Resistance: The PMXB65ENE features a very low on-resistance (RDS(on)), which enhances its efficiency by minimizing conduction losses. This is particularly beneficial in applications where high current handling is essential.
  • High-Speed Switching: Designed for fast switching applications, this MOSFET is capable of operating at high frequencies, which makes it suitable for use in power conversion systems like DC-DC converters, motor drives, and switching regulators.
  • Low Threshold Voltage: The device operates at a low threshold voltage, ensuring that it can be driven at lower gate voltages, which helps in reducing the overall power consumption of the system.
  • Small Footprint: The PMXB65ENE comes in a compact, surface-mount package that enables designers to save on board space without compromising performance.
  • Robust Thermal Performance: The MOSFET's package is designed to offer excellent thermal performance, ensuring reliability and longevity even under high-temperature operating conditions.

Applications

The versatility of the NXP PMXB65ENE MOSFET makes it an ideal choice for a wide range of applications, including:

  • Power supply modules
  • Battery management systems
  • Load switches
  • Power management for portable devices
  • Automotive electronics
  • Industrial control systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the PMXB65ENE is no exception. It is built to meet the stringent standards required in industrial and automotive environments, ensuring performance and durability in the most challenging conditions.

Integrating the PMXB65ENE into your design will not only enhance the efficiency of your system but also contribute to the overall reduction in energy consumption, making it a smart choice for eco-conscious applications that demand high-performance power management solutions.

You May Also Be Interested in

Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8965 $66.3775
75+ $1.5558 $116.6850
115+ $1.5073 $173.3395
160+ $1.4588 $233.4080
205+ $1.4103 $289.1115
275+ $1.2647 $347.7925
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess