EN
  • EN
  • DE

PMZ350XN,315

Part No PMZ350XN,315
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 1.87A SOT883
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 1.87A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4.5V
Gate-Source Threshold Voltage 1.5V @ 250μA
Max Gate Charge 0.65nC @ 4.5V
Max Input Capacitance 37pF @ 25V
Maximum Gate-Source Voltage ±12V
Power Dissipation (Max) 2.5W (Tc)
Maximum Rds On at Id,Vgs 420 mOhm @ 200mA, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DFN1006-3
Dimension SC-101, SOT-883
Win Source Part Number 004435-PMZ350XN,315
Popularity Medium
Supply and Demand Status Balance
Quantity per package 10k pcs
Ultra Librarian 3D Model Ultra Librarian PMZ350XN,315 CAD Model

Description

Introducing the PMZ350XN,315 MOSFET from NXP Semiconductors

The PMZ350XN,315 is a high-performance, energy-efficient MOSFET brought to you by NXP Semiconductors, a trusted name in the electronics industry. This MOSFET is part of NXP's extensive product line, designed to meet the demanding requirements of modern electronic circuits. It is particularly suitable for a wide range of applications, including power management, switching, and high-speed communication protocols.

Key Features

  • Low On-Resistance: The PMZ350XN,315 boasts an extremely low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency. This is crucial for applications where energy consumption is a critical factor.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is an excellent choice for high-frequency applications. It ensures minimal delay and high efficiency in circuits that require rapid state changes.
  • Low Threshold Voltage: The device features a low threshold voltage, making it compatible with low-voltage logic signals and enabling it to operate in low-power environments without compromising performance.
  • Advanced Packaging: The PMZ350XN,315 is available in a small, leadless SOT-883 (DFN1006-3) package, which minimizes PCB space requirements while offering excellent thermal performance and reduced parasitic inductance.

Applications

  • Power Management Systems
  • DC/DC Converters
  • Battery Management
  • Load Switches
  • Portable Devices
  • Motor Control Circuits

Designed for optimal performance and reliability, the PMZ350XN,315 integrates seamlessly into a variety of electronic systems. Its robust construction and NXP's commitment to quality make it a dependable choice for engineers and designers looking to enhance their products with superior power handling capabilities.

Whether you are developing a sophisticated industrial system or a compact consumer device, the PMZ350XN,315 from NXP Semiconductors is a MOSFET that offers the perfect blend of efficiency, size, and performance. Its technical excellence is matched by NXP's reputation for delivering innovative and reliable semiconductor solutions.

You May Also Be Interested in

NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
Sanken
N-Channel MOS FET
Need more? Email Us
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3583 $61.1235
105+ $1.1146 $117.0330
165+ $1.0799 $178.1835
225+ $1.0453 $235.1925
290+ $1.0106 $293.0740
385+ $0.9055 $348.6175
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess