EN
  • EN
  • DE

PMZB370UNE,315

Part No PMZB370UNE,315
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description NEXPERIA PMZB370UNE - SMALL SIGN / Bipolar (BJT) Transistor
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr NXP Semiconductors
Series *
Package Bulk
Standard Package 1
MSL Level Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 1346229-PMZB370UNE,315
Ultra Librarian 3D Model Ultra Librarian PMZB370UNE,315 CAD Model

Description

The NXP PMZB370UNE,315 is a state-of-the-art, high-performance MOSFET designed for a wide range of applications. This compact semiconductor device is part of NXP's extensive portfolio, renowned for its reliability and efficiency. The PMZB370UNE,315 is specifically engineered to meet the rigorous demands of modern electronic circuits, providing a perfect solution for power management tasks.

Key Features

  • Low On-Resistance: The PMZB370UNE,315 boasts an extremely low on-resistance, which ensures minimal power loss and enhances overall efficiency during operation.
  • High-Speed Switching: Designed for high-speed switching applications, this MOSFET provides swift transitions, reducing switching losses and improving performance in high-frequency circuits.
  • Dual N-Channel Configuration: The device features a dual N-channel configuration, which allows for flexibility in design and can be used in a variety of circuit topologies.
  • Small Footprint: The PMZB370UNE,315 comes in a compact package, making it an ideal choice for space-constrained applications while still delivering robust performance.
  • Low Threshold Voltage: A low threshold voltage ensures that the device can be driven at lower gate voltages, making it compatible with low-voltage logic signals and reducing power consumption.

Applications

This MOSFET is suitable for a broad array of applications, including but not limited to:

  • Power supply systems
  • DC/DC converters
  • Motor control circuits
  • Battery management systems
  • Load switches
  • Power management in portable devices

Quality and Reliability

NXP is committed to delivering products that exceed industry standards for quality and reliability. The PMZB370UNE,315 is built with this commitment in mind, ensuring that it performs consistently across a wide range of environmental conditions and usage scenarios. Its robust construction and meticulous design make it a reliable component for any high-performance electronic system.

Whether you're designing consumer electronics, automotive systems, or industrial machinery, the NXP PMZB370UNE,315 MOSFET is an excellent choice to drive efficiency and innovation in your products.

You May Also Be Interested in

ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess