EN
  • EN
  • DE

PN2222A,126

Part No PN2222A,126
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description TRANS NPN 40V 0.6A TO92 / Trans GP BJT NPN 40V 0.6A 500mW 3-Pin TO-92 Ammo
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Tape in Box
Part Status Obsolete(EOL)
Transistor Type NPN
Current - Collector (Ic) (Maximum) 600mA
Voltage - Collector Emitter Breakdown (Maximum) 40V
Vce Saturation (Maximum) @ Ib, Ic 1V @ 50mA, 500mA
Current - Collector Cutoff (Maximum) 10nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce 100 @ 150mA, 10V
Power - Max 500mW
Frequency - Transition 300MHz
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Manufacturer Package TO-92-3
Win Source Part Number 792444-PN2222A,126
Popularity Medium
Supply and Demand Status Limited
Family Name PN2222A
Introduction Date September 01, 1994
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PN2222A,126 CAD Model

Description

The PN2222A,126 is a versatile and high-performance NPN bipolar junction transistor (BJT) manufactured by NXP Semiconductors. This transistor is designed for general-purpose amplification and switching applications, making it an essential component in a wide range of electronic circuits. The PN2222A,126 is known for its reliability and efficiency, which comes from NXP's commitment to quality and innovation in the semiconductor industry.

Key Features

  • Transistor Type: NPN - This allows for efficient current amplification when a small base current controls a larger collector-emitter current.
  • Collector-Emitter Voltage (Vceo): 40V - This high breakdown voltage ensures the transistor can handle typical voltage levels in various circuits without breakdown.
  • Collector Current (Ic): 600mA - The PN2222A,126 can drive moderate loads, making it suitable for driving LEDs, motors, and other peripherals.
  • DC Current Gain (hFE): 100 - 300 - This range indicates the transistor's ability to amplify the input signal, making it a good choice for analog signal processing.
  • Power Dissipation (Pd): 625mW - The transistor can dissipate a reasonable amount of power, which is essential for maintaining stability and performance over time.
  • Operating Temperature Range: -55°C to +150°C - Its ability to operate over a wide temperature range ensures reliability in various environmental conditions.
  • Package / Case: TO-92 - A widely used through-hole package that is easy to handle and integrate into printed circuit boards (PCBs).

Applications

The PN2222A,126 is suitable for a myriad of applications, including but not limited to:

  • Linear amplification and switching
  • Audio amplifiers
  • Signal processing
  • Relay drivers
  • Power regulators
  • Motor control circuits

With its impressive specifications and NXP's reputation for quality, the PN2222A,126 is an excellent choice for designers and engineers looking for a reliable NPN transistor for their electronic projects. Whether for prototyping or mass production, this component ensures performance and longevity in a compact form factor.

You May Also Be Interested in

Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess