The PBSS5540X/T3 is a high-performance NPN bipolar junction transistor (BJT) designed and manufactured by NXP Semiconductors. This device is engineered to deliver exceptional efficiency and reliability for a broad range of applications, making it an ideal choice for designers seeking a robust transistor solution.
Key Features
- High Current Capability: With a collector current (Ic) of up to 5 A, the PBSS5540X/T3 can handle significant power for its size, making it suitable for high-power switching and amplification applications.
- Low Collector-Emitter Saturation Voltage: The low Vce(sat) of typically 0.1 V at 5 A ensures efficient operation with minimal voltage drop, leading to reduced power dissipation and improved thermal performance.
- High Collector-Emitter Breakdown Voltage: A Vceo of 40 V provides a generous safety margin for circuits operating at higher voltages, thus enhancing the reliability of the end application.
- High Transition Frequency: With a transition frequency (fT) of 100 MHz, this transistor is capable of operating at high switching speeds, which is beneficial for high-frequency applications.
- Excellent Gain Linearity: The device ensures consistent gain across a wide range of operating conditions, which is crucial for linear amplification tasks.
Applications
The PBSS5540X/T3 transistor is versatile and can be used in a variety of electronic circuits. Its high current and voltage handling capabilities make it suitable for:
- Power management in portable devices
- DC-DC converters
- Motor control circuits
- Audio amplifiers
- Switching regulators
- Load switches
Product Specifications
Parameter
Value
Collector-Base Voltage (Vcbo)
40 V
Collector-Emitter Voltage (Vceo)
40 V
Emitter-Base Voltage (Vebo)
5 V
Collector Current (Ic)
5 A
Collector-Emitter Saturation Voltage (Vce(sat))
0.1 V at 5 A
DC Current Gain (hFE)
100 to 250
Transition Frequency (fT)
100 MHz
In summary, the PBSS5540X/T3 from NXP is a high-quality, high-performance NPN transistor that offers robustness and efficiency for demanding electronic applications.