EN
  • EN
  • DE

PN5472A2EV/C20803Y

Part No PN5472A2EV/C20803Y
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC NFC CTRLR 3RD GEN 49VFBGA / IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr NXP
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number PN54
Standard Package 4,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 792453-PN5472A2EV/C20803Y
Ultra Librarian 3D Model Ultra Librarian PN5472A2EV/C20803Y CAD Model

Description

The PN5472A2EV/C20803Y is a cutting-edge NFC (Near Field Communication) controller product from NXP Semiconductors, a leader in secure connectivity solutions for embedded applications. This high-performance product is designed to facilitate seamless, contactless communication for a variety of applications including mobile payment, smart access control, and consumer electronics.

Key Features

  • Highly Integrated Design: The PN5472A2EV/C20803Y integrates an NFC radio controller and an embedded microcontroller, offering a compact solution that simplifies design-in processes and reduces time-to-market.
  • Advanced RF Performance: With exceptional RF sensitivity and performance, this product ensures reliable communication even in challenging environments and with small antennas.
  • Low Power Consumption: Designed with energy efficiency in mind, it supports power-saving modes, making it ideal for battery-operated devices.
  • Wide Interoperability: It is compatible with a broad range of NFC-enabled devices and tags, supporting ISO/IEC 14443 A/B, FeliCa, and MIFARE standards.
  • Secure Transactions: The controller includes state-of-the-art security features that enable secure data exchange and authentication, crucial for applications like mobile payments and secure access.

Applications

The PN5472A2EV/C20803Y is versatile and can be used in multiple applications:

  • Smartphones and Tablets
  • Wearable Technology
  • Smart Home Devices
  • Point of Sale (POS) Terminals
  • Access Control Systems

Technical Specifications

Parameter Value
Operating Voltage 2.7V to 5.5V
Operating Temperature -25°C to +85°C
Interface I²C, SPI, UART
Package HVQFN

With its robust feature set, the PN5472A2EV/C20803Y from NXP is the perfect NFC solution for developers looking to integrate contactless communication capabilities into their products with ease and security.

You May Also Be Interested in

NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP Tray
Lowest to $4.1238
Texas Instruments
IC RFID RDR/WRTR 13.56MHZ 32QFN / NFC/RFID Read/Write 13.56MHz 32-Pin VQFN EP T/R
Lowest to $2.9470
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $4.3657
Atmel
IC BASEREADER RFID 125KHZ 16SOIC / NFC/RFID Read/Write 0.121MHz to 0.129MHz 16-Pin SOIC Tube
Lowest to $19.0909
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE READER 32SO
Lowest to $17.2058
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $5.1281
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Need more? Email Us
NXP / Nexperia
IC UCODE G2XM FTB1 3XSON
Lowest to $0.5454
STMicroelectronics
IC RFID READER 860-960MHZ 64QFN
Lowest to $1,950.0000

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3308 $58.2700
61+ $1.9127 $116.6747
94+ $1.8526 $174.1444
129+ $1.7937 $231.3873
167+ $1.7337 $289.5279
223+ $1.5546 $346.6758
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess