EN
  • EN
  • DE

PN5512D2EVC21002Y

Part No PN5512D2EVC21002Y
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description Nfc Controller, Moq: 4, 000PCS, Mpq= 4, 000PCS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1085748-PN5512D2EVC21002Y
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PN5512D2EVC21002Y CAD Model

Description

The PN5512D2EVC21002Y is a cutting-edge NFC controller product from NXP Semiconductors, designed to facilitate seamless near field communication in a variety of applications. This highly integrated module is a testament to NXP's commitment to providing advanced connectivity solutions that cater to the growing demand for secure and convenient wireless communication.

Key Features

  • High-Performance NFC Controller: Equipped with state-of-the-art technology to ensure fast and reliable NFC communication.
  • Energy Efficiency: Optimized for low power consumption, making it suitable for battery-powered devices.
  • Versatile Connectivity: Supports a wide range of NFC-enabled devices, offering flexibility in application deployment.
  • Security: Incorporates advanced security protocols to protect data integrity and privacy.
  • Compact Design: The small form factor allows for easy integration into space-constrained environments.

Applications

The PN5512D2EVC21002Y is ideal for a multitude of applications including but not limited to mobile payment terminals, access control systems, and consumer electronics. Its robust design ensures it can be integrated into various environments, providing a seamless user experience for contactless transactions and data exchange.

Technical Specifications

Parameter Value
Operating Frequency 13.56 MHz
Interfaces I2C, SPI, UART
Supply Voltage 2.7V to 5.5V
Package HVQFN

Manufacturer Support

NXP provides comprehensive support for the PN5512D2EVC21002Y, including detailed datasheets, application notes, and design resources. Customers can also access NXP's technical support services for assistance with integration, development, and troubleshooting.

You May Also Be Interested in

Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Fairchild/ON Semiconductor
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
KOA Speer
Need more? Email Us
KOA Speer
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess