EN
  • EN
  • DE

PNX5100EH/B4

Part No PNX5100EH/B4
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1027566-PNX5100EH/B4
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PNX5100EH/B4 CAD Model

Description

The NXP PNX5100EH/B4 is a state-of-the-art video post-processor designed to enhance the viewing experience across a wide range of applications. This high-performance chip is engineered to deliver superior image quality for HD and Full HD content, making it an ideal solution for advanced television sets, digital set-top boxes, and multimedia devices.

Key Features

  • High Definition Processing: With support for HD (720p, 1080i) and Full HD (1080p) video standards, the PNX5100EH/B4 ensures that visuals are rendered with exceptional clarity and detail.
  • Motion Compensated Frame Rate Conversion (MCFRC): This feature helps to reduce motion blur and judder in fast-moving scenes, providing a smoother and more immersive viewing experience.
  • Advanced Scaling: The chip includes sophisticated upscaling and downscaling algorithms that maintain image integrity when converting between resolutions.
  • Color Management: Enhanced color processing capabilities allow for accurate reproduction of colors, delivering vivid and lifelike images.
  • Low Power Consumption: Designed with energy efficiency in mind, the PNX5100EH/B4 minimizes power usage without compromising on performance.

Applications

The versatility of the PNX5100EH/B4 makes it suitable for a variety of multimedia applications, including:

  • High-end televisions
  • Digital set-top boxes
  • Home theater systems
  • Professional video editing and broadcasting equipment

Technical Specifications

The PNX5100EH/B4 is built with advanced technology that ensures top-notch performance. Here are some of its technical specifications:

  • Video Processing: HD and Full HD
  • Frame Rate Conversion: Motion Compensated
  • Color Processing: Advanced Color Management System
  • Energy Efficiency: Low Power Design

Whether you are a manufacturer looking to integrate the latest video processing technology into your products, or a consumer seeking the best in home entertainment, the NXP PNX5100EH/B4 offers a compelling solution that combines performance, quality, and energy efficiency.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Texas Instruments
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Intel
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess