The PSMN013-100XS is a high-performance, NextPowerS3 MOSFET provided by NXP Semiconductors, a leader in the field of advanced and secure connectivity solutions. This particular MOSFET is designed to deliver outstanding efficiency and power density, making it an ideal choice for a wide range of power management applications.
Engineered using NXP's state-of-the-art silicon technology, the PSMN013-100XS boasts an extremely low on-state resistance (R<sub>DS(on)) of just 13 mΩ at a gate drive of 10V. This feature significantly reduces conduction losses and enhances the overall efficiency of the system it is integrated into. The device operates at a maximum drain-source voltage (V<sub>DS) of 100V, which allows it to handle high voltage applications with ease.
The PSMN013-100XS is not only remarkable in its performance but also in its robustness. It is capable of withstanding high energy pulses in the avalanche and commutation modes, which ensures reliability and longevity in harsh environments. This MOSFET is also characterized by a very fast switching performance, thanks to its low input and output capacitances, which is critical for reducing switching losses in high-frequency power conversion systems.
With its compact and efficient design, the PSMN013-100XS is housed in an LFPAK56 (Power-SO8) package. This package is known for its small footprint and its ability to handle high thermal and electrical performance. The LFPAK56 is also RoHS compliant and Halogen free, adhering to the latest environmental standards and regulations.
Applications for the PSMN013-100XS are diverse and include DC-DC converters, power supplies for servers, telecom and datacom infrastructure, battery management systems, and solar inverters. Its high efficiency and robustness make it particularly well-suited for energy-sensitive and space-constrained applications.
In summary, the PSMN013-100XS from NXP is a powerful, efficient, and reliable MOSFET that provides designers with an excellent solution for their high-performance power management needs. Its combination of low on-state resistance, high voltage capability, and fast switching performance makes it a top choice for modern electronic applications.