EN
  • EN
  • DE

PSMN013-30YLC,115

Part No PSMN013-30YLC,115
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 32A LFPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 32A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 1.95V @ 1mA
Max Gate Charge 8.3nC @ 10V
Max Input Capacitance 521pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 26W (Tc)
Maximum Rds On at Id,Vgs 13.6 mOhm @ 10A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package LFPAK56, Power-SO8
Dimension SC-100, SOT-669
Win Source Part Number 139188-PSMN013-30YLC,115
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1,500
Ultra Librarian 3D Model Ultra Librarian PSMN013-30YLC,115 CAD Model

Description

The PSMN013-30YLC,115 is a high-performance, N-channel enhancement-mode Field Effect Transistor (MOSFET) produced by the renowned semiconductor manufacturer NXP Semiconductors. This component is designed for a wide range of applications, including power management, switching, and high-efficiency DC-DC conversion. Its compact LFPAK33 (Power-SO8) package makes it ideal for space-constrained applications while providing excellent thermal performance and reliability.

Key Features

  • Low On-Resistance: The device features an extremely low on-state resistance (R<sub>DS(on)) of just 13 mΩ at V<sub>GS = 10 V, which helps to reduce conduction losses and enhance power efficiency.
  • High Continuous Current: It can handle a continuous drain current (I<sub>D) of up to 30 A, making it suitable for high current applications.
  • High-Speed Switching: With fast switching performance, the PSMN013-30YLC,115 is optimized for applications that require rapid on-off cycles.
  • Reduced Gate Charge: A low gate charge (Q<sub>G) minimizes switching losses and enables faster switching speeds.
  • High Avalanche Ruggedness: This MOSFET is designed to withstand high energy pulses in the avalanche and commutation mode, ensuring durability and reliability under stressful conditions.

Applications

Due to its impressive specifications, the PSMN013-30YLC,115 MOSFET is well-suited for a variety of applications, including:

  • Power supply units
  • DC-DC converters
  • Motor control circuits
  • Computing systems
  • Automotive applications
  • Power management solutions

Quality and Environmental Compliance

NXP's commitment to quality and environmental sustainability is reflected in the PSMN013-30YLC,115, which complies with various international standards. The product is RoHS compliant, ensuring that it is free from hazardous substances. It is also designed to meet or exceed industry standards for performance and reliability.

With its robust design, the PSMN013-30YLC,115 from NXP is an excellent choice for designers looking to improve the efficiency and performance of their power management systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.1876 $50.6520
650+ $0.1540 $100.1000
1,010+ $0.1492 $150.6920
1,390+ $0.1444 $200.7160
1,795+ $0.1395 $250.4025
2,400+ $0.1251 $300.2400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,066 pieces
MOQ: 270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess