Diodes Incorporated AP2127K-15 Low Dropout Regulator
The AP2127K-15 is a high-performance low dropout (LDO) regulator from Diodes Incorporated, designed to deliver a fixed output voltage of 1.5V with outstanding accuracy and stability. This component is an ideal choice for sensitive electronic devices that require a constant and reliable power supply.
Key Features:
- Output Voltage: The AP2127K-15 provides a fixed output voltage of 1.5V, which is suitable for a wide range of low-voltage applications.
- High Accuracy: With an accuracy level of ±1%, this LDO regulator ensures precise voltage regulation, which is critical for the performance of sensitive electronic circuits.
- Low Dropout Voltage: The device features a low dropout voltage, which allows for a minimal difference between the input and output voltage, thereby improving efficiency and allowing operation under a wider range of input voltages.
- Current Capacity: The AP2127K-15 is capable of delivering up to 150mA of continuous output current, making it suitable for small to medium power requirements.
- Thermal Protection: It includes built-in thermal shutdown protection that safeguards the device against overheating and potential damage.
- Overcurrent Protection: The regulator also features current limit protection to prevent damage from excessive load conditions.
- Low Quiescent Current: The device's low quiescent current helps in maintaining energy efficiency, especially in battery-powered applications.
- Package Options: Available in multiple package options, including the small footprint SOT-25, which is ideal for space-constrained applications.
Applications:
The AP2127K-15 is versatile and can be used in various applications, such as:
- Portable and battery-powered devices
- Wireless communication equipment
- Consumer electronics
- Microprocessor/microcontroller power supply
With its high accuracy, low dropout, and robust protection features, the AP2127K-15 from Diodes Incorporated is an excellent choice for designers looking to enhance the reliability and performance of their power management systems.