The PSMN035-150B is a high-performance N-channel MOSFET produced by NXP Semiconductors, a leader in the field of advanced semiconductor solutions. This MOSFET is designed to provide efficient power conversion with low on-state resistance and high switching performance, making it an ideal choice for a variety of applications including power supplies, motor control, and general-purpose switching.
Key Features
- Low On-State Resistance (R<sub>DS(on)): The device features an exceptionally low on-state resistance, which translates to reduced conduction losses and improved overall efficiency in applications.
- High Current Capacity: With a continuous drain current (I<sub>D) of up to 150A, the PSMN035-150B can handle high current requirements, making it suitable for demanding power applications.
- High-Speed Switching: The MOSFET is optimized for fast switching, enabling high-frequency operation which is crucial for applications like switch-mode power supplies and DC-DC converters.
- Robust Thermal Performance: It is encapsulated in a TO-220 package, known for its excellent thermal characteristics, ensuring reliable operation even under high temperature conditions.
Applications
The versatility of the PSMN035-150B allows it to be used in a wide range of applications, including:
- DC-to-AC inverters for solar energy systems
- Uninterruptible power supplies (UPS)
- Automotive applications such as electric power steering and DC/DC converters
- High-efficiency DC/DC converters
- Switch-mode power supplies (SMPS)
Technical Specifications
Parameter
Value
Drain-to-Source Voltage (V<sub>DS)
150V
Continuous Drain Current (I<sub>D)
150A
Power Dissipation (P<sub>D)
214W
On-State Resistance (R<sub>DS(on))
3.5 mΩ
Operating Temperature Range
-55°C to +175°C
With its robust design and reliable performance, the PSMN035-150B MOSFET from NXP Semiconductors is an excellent choice for engineers looking to improve the efficiency and reliability of their power management systems.