EN
  • EN
  • DE

PSMN1R1-25YLC

Part No PSMN1R1-25YLC
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description NextPower 25 V & 30 V MOSFETs in LFPAK(Power-SO8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1240112-PSMN1R1-25YLC
Manufacturer Homepage www.nxp.com
Family Name PSMN1R1-25YLC
Introduction Date May 02, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PSMN1R1-25YLC CAD Model

Description

Overview of PSMN1R1-25YLC from NXP

The PSMN1R1-25YLC is a high-performance, N-channel enhancement mode field-effect transistor (MOSFET) designed by NXP Semiconductors. This power MOSFET is tailored for a wide range of applications, offering exceptional efficiency and reliability. It is a go-to choice for engineers looking for a component that can handle significant power density with ease.

Key Features

  • Low On-Resistance: The PSMN1R1-25YLC boasts an ultra-low on-resistance (R<sub>DS(on)) of just 1.1 mΩ at V<sub>GS = 10 V, which significantly reduces conduction losses and improves overall efficiency in circuits.
  • High Continuous Drain Current: With a continuous drain current (I<sub>D) of up to 380 A, this MOSFET can handle high current applications, making it ideal for power conversion and management tasks.
  • 25 V Maximum Drain-Source Voltage: The device can withstand drain-source voltages (V<sub>DSS) up to 25 V, providing a good safety margin for a variety of electronic designs.
  • Enhanced Thermal Performance: The PSMN1R1-25YLC is encapsulated in an LFPAK56 (Power-SO8) package, which offers excellent thermal performance and reduces the need for additional heat sinking.
  • Logic Level Gate Drive: The MOSFET can be driven at logic level gate voltages, simplifying the drive circuitry and making it compatible with a wider range of control ICs.

Applications

The versatility of the PSMN1R1-25YLC allows it to be used in various applications, including:

  • DC/DC converters
  • Motor drives
  • Power management systems
  • Switch mode power supplies (SMPS)
  • Battery protection and management
  • Load switches
  • Hot-swap circuits

Reliability and Quality

NXP Semiconductors ensures that the PSMN1R1-25YLC meets stringent quality and reliability standards. The device is characterized by its robustness and longevity, even under stressful conditions. It is AEC-Q101 qualified, making it suitable for automotive applications where reliability is critical.

In summary, the PSMN1R1-25YLC from NXP is a high-performance MOSFET that combines low on-resistance, high current capability, and enhanced thermal performance, suitable for a broad range of power applications where efficiency and reliability are paramount.

You May Also Be Interested in

Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2144 $115.7184
56+ $3.1139 $174.3784
77+ $3.0134 $232.0318
100+ $2.9129 $291.2900
133+ $2.6115 $347.3295
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess