EN
  • EN
  • DE

PSMN2R2-25YLC

Part No PSMN2R2-25YLC
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description N-channel 25 V 2.4 mΩ logic level MOSFET in LFPAK using NextPower technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1240127-PSMN2R2-25YLC
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSMN2R2-25YLC CAD Model

Description

Introducing the PSMN2R2-25YLC MOSFET from NXP Semiconductors

The PSMN2R2-25YLC is a cutting-edge N-channel MOSFET brought to you by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. Designed to deliver efficiency and power in a compact form, this MOSFET is an ideal choice for a wide range of applications, including power management, switching circuits, and high-speed motor drives.

Key Features

  • Low On-Resistance: With an RDS(on) of just 2.2 mΩ at VGS of 10 V, this MOSFET provides excellent conductivity, reducing power loss and improving overall efficiency in your circuit.
  • High Continuous Drain Current: The PSMN2R2-25YLC can handle a continuous drain current (ID) of up to 100 A, making it suitable for high-power applications.
  • 25 V Maximum Drain-Source Voltage: This MOSFET can withstand drain-source voltages (VDS) of up to 25 V, providing a good margin for a variety of electronic designs.
  • Low Gate Charge: A low gate charge (Qg) ensures faster switching speeds, which is critical for reducing switching losses in power conversion systems.
  • Enhanced Durability: Built to last, the PSMN2R2-25YLC is encapsulated in a robust LFPAK33 package, which offers improved thermal performance and a smaller footprint than traditional packages.

Applications

The versatility of the PSMN2R2-25YLC MOSFET makes it suitable for a variety of applications, including:

  • DC/DC converters
  • Power supplies for servers, telecom, and datacom
  • Motor control circuits
  • Power management in portable and battery-powered devices
  • Automotive applications where high efficiency is crucial

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The PSMN2R2-25YLC MOSFET is no exception, with its performance and endurance tested rigorously to ensure it meets the demands of your critical applications.

Whether you're designing power systems for industrial machinery or creating the next generation of energy-efficient consumer electronics, the PSMN2R2-25YLC from NXP Semiconductors is a solid choice to power your innovations.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4639 $51.2365
85+ $1.2011 $102.0935
130+ $1.1636 $151.2680
180+ $1.1261 $202.6980
230+ $1.0885 $250.3550
310+ $0.9759 $302.5290
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess