PSMN2R5-30YL N-Channel MOSFET by NXP Semiconductors
The PSMN2R5-30YL is a high-performance, N-channel MOSFET designed and manufactured by NXP Semiconductors, a trusted leader in the field of high-quality electronic components. This MOSFET is part of NXP's extensive portfolio of power management solutions, engineered to cater to the demanding needs of modern electronic circuits.
Key Features
- Low On-Resistance: This MOSFET features an extremely low on-state resistance (R<sub>DS(on)), which translates into reduced conduction losses and improved power efficiency in applications.
- High Continuous Drain Current: With the ability to handle a continuous drain current (I<sub>D) of up to 100A, the PSMN2R5-30YL is capable of supporting high current loads, making it suitable for robust applications.
- High-Speed Switching: Designed for fast switching performance, this MOSFET is an excellent choice for high-frequency power switching applications.
- Reduced Gate Charge: The low gate charge (Q<sub>g) ensures minimal power dissipation during the switching process, contributing to the overall efficiency of the device.
- Enhanced Thermal Performance: The PSMN2R5-30YL is housed in an LFPAK package, which offers outstanding thermal performance and a compact footprint.
Applications
The versatility of the PSMN2R5-30YL MOSFET makes it suitable for a wide range of applications, including but not limited to:
- DC/DC converters
- Power management systems
- Motor drives
- Computing and server power supplies
- Automotive applications
Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
30V
Continuous Drain Current (I<sub>D)
100A
On-State Resistance (R<sub>DS(on))
2.5mΩ
Gate Charge (Q<sub>g)
Typical 58nC
Package
LFPAK
In summary, the PSMN2R5-30YL from NXP Semiconductors is a robust and efficient solution for power management and switching applications, offering low on-resistance, high current handling, fast switching, and a compact, thermally efficient package.