EN
  • EN
  • DE

PSMN2R8-40BS

Part No PSMN2R8-40BS
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description NOW NEXPERIA PSMN2R8-25MLC 70A,
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr NXP
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 657446-PSMN2R8-40BS
Ultra Librarian 3D Model Ultra Librarian PSMN2R8-40BS CAD Model

Description

The PSMN2R8-40BS is a high-performance, 40V N-channel MOSFET from NXP Semiconductors, renowned for its efficiency and thermal performance. This power MOSFET is designed to address the requirements of a wide range of applications, including but not limited to, power supplies, DC-DC converters, motor drives, and automotive systems.

Key Features

  • Low On-Resistance: The device features an extremely low on-resistance (R<sub>DS(on)) of just 2.8mΩ at a gate drive of 10V, which enhances its efficiency by minimizing conduction losses.
  • High Current Capability: With a continuous drain current (I<sub>D) of up to 100A, this MOSFET can handle high current applications with ease.
  • Optimized Gate Charge: The PSMN2R8-40BS has been optimized for a low gate charge (Q<sub>g), which reduces switching losses and improves overall system efficiency.
  • Robustness: The device is designed to be rugged, withstanding high energy pulses in the avalanche and commutation modes, which makes it ideal for tough applications.
  • Enhanced Thermal Performance: The MOSFET comes in a D2PAK (TO-263) package, which provides excellent thermal conduction properties, ensuring that the device remains cool during operation.

Applications

The PSMN2R8-40BS is versatile and can be used in various applications. Its robustness and efficiency make it suitable for:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Power Management Systems
  • Motor Control Circuits
  • Automotive Applications and Powertrain Systems

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable components. The PSMN2R8-40BS MOSFET is no exception and is manufactured to meet the stringent standards expected by designers and engineers across the industry. Its performance is backed by NXP's reputation for producing durable and dependable advanced semiconductors.

Conclusion

With its low on-resistance, high current handling, and efficient switching performance, the PSMN2R8-40BS from NXP is an excellent choice for designers looking to optimize their power management systems for both performance and reliability. Whether for industrial, automotive, or consumer applications, this MOSFET stands out as a component that can significantly enhance the efficiency and robustness of electronic systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8099 $63.3465
80+ $1.4851 $118.8080
125+ $1.4387 $179.8375
170+ $1.3922 $236.6740
215+ $1.3460 $289.3900
290+ $1.2067 $349.9430
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,580 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess