EN
  • EN
  • DE

PSMN2R9-25YLC

Part No PSMN2R9-25YLC
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description 25 V 3.15 MILLI OHM N-CHANNEL LO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr NXP
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 657447-PSMN2R9-25YLC
Ultra Librarian 3D Model Ultra Librarian PSMN2R9-25YLC CAD Model

Description

Introducing the PSMN2R9-25YLC N-Channel MOSFET from NXP

The PSMN2R9-25YLC is a cutting-edge N-channel MOSFET brought to you by NXP Semiconductors, renowned for their innovation and quality in the field of high-performance components. This MOSFET is designed to deliver efficient power management and switching with low on-state resistance, making it an ideal choice for a wide range of applications including power supplies, motor control, and automotive systems.

Key Features

  • Low On-State Resistance (R<sub>DS(on)): The PSMN2R9-25YLC boasts an exceptionally low on-state resistance of just 2.9 mΩ at V<sub>GS = 10 V, which translates to reduced conduction losses and improved overall efficiency.
  • High Continuous Drain Current (I<sub>D): With the ability to support a continuous drain current up to 100 A, this MOSFET can handle high current loads with ease, making it suitable for demanding applications.
  • 25 V Maximum Drain-Source Voltage (V<sub>DSS): The device can withstand drain-source voltages up to 25 V, providing a good safety margin for most low to medium voltage applications.
  • Enhanced Thermal Performance: The PSMN2R9-25YLC comes in a compact LFPAK56 (Power-SO8) package that offers excellent thermal conduction, aiding in heat dissipation and promoting reliability during operation.
  • Fast Switching Speed: Designed for fast switching applications, this MOSFET reduces switching losses, which is crucial for high-frequency power converters and inverters.

Applications

The versatility of the PSMN2R9-25YLC allows it to be used in a variety of sectors. It's particularly well-suited for:

  • DC/DC converters
  • Power management systems
  • Motor drives and control circuits
  • Automotive applications, including electric power steering and DC motor control
  • High-efficiency computing and server power supplies

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The PSMN2R9-25YLC is no exception and is designed to perform in the toughest conditions while offering a long operational lifespan. Its robust construction ensures that it can withstand the rigors of industrial and automotive environments, providing peace of mind for designers and engineers.

For those seeking a high-performance N-channel MOSFET, the PSMN2R9-25YLC from NXP is an excellent choice that combines efficiency, durability, and versatility, making it a valuable component in any power management or switching application.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1809 $65.4472
18+ $6.7129 $120.8322
27+ $6.5038 $175.6026
37+ $6.2936 $232.8632
48+ $6.0834 $292.0032
64+ $5.4539 $349.0496
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess