EN
  • EN
  • DE

A3T18H400W23SR6

Part No A3T18H400W23SR6
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description AIRFAST RF POWER LDMOS TRANSISTO / RF Mosfet LDMOS (Dual) 28 V 300 mA 1.805GHz ~ 1.88GHz 16.8dB 170W ACP-1230S-4L2S
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Manufacturer NXP USA Inc.
Packaging Reel - TR
Transistor Type LDMOS (Dual)
Frequency 1.805GHz ~ 1.88GHz
Gain 16.8dB
Voltage - Test 28 V
Current Rating (Amps) 10µA
Current - Test 300 mA
Power - Output 170W
Voltage - Rated 65 V
Case / Package ACP-1230S-4L2S
Supplier Device Package ACP-1230S-4L2S
Base Product Number A3T18
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Part Number 935360345128
Standard Package 150
Win Source Part Number 1324323-A3T18H400W23SR6
Ultra Librarian 3D Model Ultra Librarian A3T18H400W23SR6 CAD Model

Description

The A3T18H400W23SR6 is a cutting-edge semiconductor product from NXP Semiconductors, a global leader in automotive and secure connectivity solutions. This product is designed to cater to the demanding needs of modern electronic systems, providing high performance, reliability, and efficiency.

Key Features

  • High Frequency Operation: The A3T18H400W23SR6 operates at a high frequency, making it suitable for applications that require fast switching and processing capabilities.
  • Advanced Technology: Built on NXP's advanced technology platform, this product offers superior performance and is manufactured using high-quality materials and processes.
  • Power Efficiency: It is designed to be power-efficient, ensuring minimal power wastage and optimal performance, which is crucial for battery-powered devices and energy-sensitive applications.
  • Robust Design: The robust design of the A3T18H400W23SR6 ensures it can withstand harsh operating conditions, making it ideal for industrial and automotive applications that demand high levels of durability.
  • Compact Form Factor: The compact size of the product allows for easy integration into various electronic systems without compromising on space or functionality.

Applications

The A3T18H400W23SR6 from NXP is versatile and can be used across a wide range of applications, including:

  • Automotive systems
  • Industrial automation
  • Wireless infrastructure
  • High-speed data processing units
  • Consumer electronics

Quality and Reliability

NXP's commitment to quality is evident in the A3T18H400W23SR6, as it undergoes rigorous testing and quality control measures to ensure it meets the highest industry standards. Customers can trust this product for its reliability and long service life, making it a smart investment for developers and manufacturers alike.

Support and Resources

NXP provides extensive support and resources for the A3T18H400W23SR6, including technical documentation, application notes, and design tools. This support ensures developers can maximize the product's capabilities and streamline their design and development process.

You May Also Be Interested in

Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess