EN
  • EN
  • DE

SIA419DJ

Part No SIA419DJ
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description P-Channel 20-V (D-S) MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1249732-SIA419DJ
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SIA419DJ CAD Model

Description

The SIA419DJ is an N-Channel MOSFET manufactured by Vishay Siliconix. It's designed for efficient power switching and amplification in various applications, offering low on-resistance and fast switching speeds.

Applications:

  • Load Switching: Efficient control of power to various loads in electronic systems.
  • DC-DC Conversion: Used in synchronous rectification and other DC-DC converter topologies.
  • Motor Control: Control the speed and direction of small DC motors.
  • Power Management: Regulate power distribution in portable and embedded devices.
  • LED Lighting: Drive and control LED brightness in lighting applications.

Features:

  • Low On-Resistance: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation in switching circuits.
  • Logic-Level Gate Drive: Compatible with low-voltage logic circuits, simplifying design.
  • TSSOP-8 Package: Compact footprint for space-constrained applications.
  • Avalanche Rated: Robust design to withstand transient voltage spikes.
  • Halogen-Free and RoHS Compliant: Meets environmental standards.

Benefits:

  • Improved Efficiency: Low on-resistance reduces power dissipation and increases overall efficiency.
  • Reduced Heat Dissipation: Lower Rds(on) values result in less heat generation.
  • Simplified Circuit Design: Logic-level gate drive simplifies interfacing with microcontrollers and other logic devices.
  • Compact Design: Small TSSOP-8 package saves valuable board space.
  • Increased Reliability: Avalanche rating provides added protection against voltage transients.

Additional Details:

The SIA419DJ is an N-Channel MOSFET, meaning it conducts when a positive voltage is applied to the gate. The device is available in a TSSOP-8 package. Detailed specifications, including maximum drain current, gate charge, and thermal resistance, are available in the manufacturer's datasheet. The avalanche rating indicates its ability to withstand voltage spikes, enhancing its robustness in demanding applications. The low on-resistance is a critical parameter for minimizing power loss and improving overall system efficiency.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess