EN
  • EN
  • DE

NTTFS4943NTAG

Part No NTTFS4943NTAG
Manufacturer Rochester Electronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 8A/41A 8WDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 30 V 8A (Ta), 41A (Tc) 840mW (Ta), 22.3W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Manufacturer ON Semiconductor
Package Bulk
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerWDFN
Case / Package 8-WDFN (3.3x3.3)
ECCN EAR99
HTSUS 8541.21.0095
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887830-NTTFS4943NTAG
Ultra Librarian 3D Model Ultra Librarian NTTFS4943NTAG CAD Model

Description

The NTTFS4943NTAG is a power MOSFET manufactured by ON Semiconductor and supplied by Rochester Electronics. This MOSFET is designed for high-efficiency power switching applications, particularly in synchronous rectification and DC-DC converters. It offers low on-state resistance (RDS(on)) and fast switching speeds, contributing to improved power efficiency and reduced heat generation.

Applications:

  • Synchronous Rectification: Improves efficiency in power supplies.
  • DC-DC Converters: Used in voltage regulation circuits.
  • Power Management: Suitable for controlling power in various electronic systems.
  • Motor Control: Efficiently switches power to drive motors.
  • Load Switching: Used for turning on/off various loads.

Features:

  • Low RDS(on): Minimizes power loss due to conduction.
  • Fast Switching Speed: Reduces switching losses.
  • Avalanche Rated: Designed to withstand transient voltage spikes.
  • Logic Level Gate Drive: Can be driven directly from logic circuits.
  • Surface Mount Package: Suitable for automated assembly.

Benefits:

  • Increased Efficiency: Low RDS(on) and fast switching reduce power losses.
  • Reduced Heat Generation: Lower power losses result in less heat.
  • Simplified Circuit Design: Logic level gate drive simplifies interfacing.
  • Improved Reliability: Avalanche rating provides robustness against voltage transients.
  • Compact Design: Surface mount package saves board space.

Additional Details:

The NTTFS4943NTAG is an N-channel MOSFET typically housed in a DPAK (TO-252) package. It has a drain-source voltage (VDS) rating of typically 30V. The gate-source voltage (VGS) is rated at ±20V. The continuous drain current (ID) is generally around 16A, but this can vary with temperature and mounting conditions. The RDS(on) is very low, typically in the milliohm range. This device is RoHS compliant. It’s designed to operate over a temperature range of -55°C to +175°C. The gate charge (Qg) is optimized for fast switching performance. This MOSFET is suitable for high-frequency switching applications.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess