EN
  • EN
  • DE

A2T09D400-23NR6

Part No A2T09D400-23NR6
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description AIRFAST RF POWER LDMOS TRANSISTO / RF Mosfet LDMOS 28 V 1.2 A 716MHz ~ 960MHz 17.8dB 400W OM-1230-4L2S
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Manufacturer NXP USA Inc.
Packaging Reel - TR
Transistor Type LDMOS
Frequency 716MHz ~ 960MHz
Gain 17.8dB
Voltage - Test 28 V
Current Rating (Amps) 10µA
Current - Test 1.2 A
Power - Output 400W
Voltage - Rated 70 V
Case / Package OM-1230-4L2S
Supplier Device Package OM-1230-4L2S
Base Product Number A2T09
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Part Number 935318726528
Standard Package 150
Win Source Part Number 1324332-A2T09D400-23NR6
Ultra Librarian 3D Model Ultra Librarian A2T09D400-23NR6 CAD Model

Description

The A2T09D400-23NR6 is a state-of-the-art semiconductor product from the globally recognized manufacturer, NXP Semiconductors. This high-performance component is designed to meet the rigorous demands of modern electronic systems, offering a perfect blend of power, efficiency, and reliability.

Key Features

  • Advanced Technology: Built on NXP’s cutting-edge processing platform, the A2T09D400-23NR6 ensures top-tier performance and longevity.
  • High Efficiency: With its optimized design, this product delivers exceptional energy efficiency, making it ideal for eco-conscious applications.
  • Robust Power Handling: Capable of managing substantial power levels, the A2T09D400-23NR6 is well-suited for high-demand systems.
  • Compact Footprint: Despite its powerful capabilities, this component maintains a small form factor, allowing for seamless integration into space-constrained designs.
  • Thermal Management: The A2T09D400-23NR6 comes with advanced thermal properties, ensuring stable operation even under elevated temperatures.

Applications

This versatile product is an excellent choice for a wide range of applications, including but not limited to:

  • Telecommunications infrastructure
  • Automotive systems
  • Industrial control units
  • High-performance computing
  • Consumer electronics

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality, and the A2T09D400-23NR6 is no exception. Each unit is meticulously tested to ensure it meets the highest standards of reliability and performance. Users can trust in the durability and longevity of this product, even in the most challenging operating conditions.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the comprehensive datasheet provided by NXP. This document includes in-depth information on electrical characteristics, pin configurations, timing diagrams, and more, ensuring that integration and application of the A2T09D400-23NR6 are as smooth as possible.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $259.7015 $259.7015
2+ $232.8359 $465.6718
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 77 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess