EN
  • EN
  • DE

PSMN4R2-60PL

Part No PSMN4R2-60PL
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description N-channel 60 V, 3.9 mΩ logic level MOSFET in SOT78
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1240152-PSMN4R2-60PL
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSMN4R2-60PL CAD Model

Description

The PSMN4R2-60PL is a high-performance Power MOSFET produced by NXP Semiconductors, a leading technology company known for its innovative advancements in the field of high-efficiency power management. This particular MOSFET is designed to handle high power and high-efficiency requirements in a wide range of applications.

Key Features

  • Low On-Resistance: The PSMN4R2-60PL boasts an extremely low on-resistance (R<sub>DS(on)) of just 4.2 mΩ, which significantly reduces conduction losses and improves overall efficiency.
  • High Current Capability: With an ability to support a continuous drain current (I<sub>D) of up to 100A, this MOSFET can handle high current loads, making it suitable for demanding applications.
  • 60V Drain-Source Voltage: The device is rated for a maximum drain-source voltage (V<sub>DS) of 60V, providing a good balance between performance and reliability for most medium voltage applications.
  • Enhanced Durability: The PSMN4R2-60PL is encapsulated in a robust and reliable LFPAK56 (Power-SO8) package, which ensures mechanical durability and thermal stability.
  • Fast Switching Speed: Engineered for rapid switching, this MOSFET reduces switching losses and is ideal for high-frequency power switching applications.
  • Reduced Gate Charge: The optimized gate charge (Q<sub>G) allows for lower driving power, contributing to the efficiency of the overall design.

Applications

The PSMN4R2-60PL is versatile and can be used in a variety of applications, including:

  • DC/DC Converters
  • Motor Drives
  • Power Management Systems
  • Automotive Applications
  • Synchronous Rectification in Switch Mode Power Supplies

Summary

In summary, the PSMN4R2-60PL from NXP is a state-of-the-art Power MOSFET that offers a combination of low on-resistance, high current capability, and fast switching speeds, all packed into a rugged and compact package. Its performance characteristics make it an excellent choice for engineers looking to improve power efficiency and reliability in their designs.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess