EN
  • EN
  • DE

PSMN7R0-60YS

Part No PSMN7R0-60YS
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description N-channel LFPAK 60 V 6.4 mΩ standard level MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1240171-PSMN7R0-60YS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Power Management, Communications & Networking, Consumer Electronics, Motor Drive & Control, Industrial
Ultra Librarian 3D Model Ultra Librarian PSMN7R0-60YS CAD Model

Description

The PSMN7R0-60YS is a high-performance, N-channel enhancement mode field-effect transistor (MOSFET) designed by NXP Semiconductors. This MOSFET is part of NXP's NextPowerS3 portfolio and is specifically engineered to deliver exceptional efficiency and power density. It is well-suited for a wide range of applications, including power management, DC-DC conversion, and motor control in both industrial and consumer electronics.

Key Features

  • Low On-State Resistance: The PSMN7R0-60YS boasts an ultra-low on-state resistance (RDS(on)) of just 7.0 mΩ at VGS = 10 V, which helps in minimizing conduction losses and improving overall efficiency.
  • High Continuous Drain Current: With a robust continuous drain current (ID) of up to 100 A, this MOSFET can handle high current applications with ease.
  • 60V Drain-to-Source Voltage: The device is rated for a maximum drain-to-source voltage (VDS) of 60V, offering a good safety margin for most low to medium voltage applications.
  • Fast Switching Performance: The PSMN7R0-60YS is optimized for fast switching, reducing switching losses and enabling high-frequency operation.
  • Enhanced Thermal Performance: The package design and low RDS(on) contribute to excellent thermal performance, ensuring reliability even under high power and temperature conditions.

Applications

The versatile PSMN7R0-60YS MOSFET is suitable for a broad array of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Distribution Systems
  • ORing and Hot Swap Circuits
  • DC-DC Converters
  • Motor Drives
  • High-Efficiency Power Management Solutions

Quality and Reliability

NXP Semiconductors is known for their commitment to quality and reliability, and the PSMN7R0-60YS is no exception. It is built to meet the rigorous standards required in industrial and high-reliability environments, ensuring that it performs consistently over its lifespan.

For detailed specifications, application notes, and additional resources, interested parties are encouraged to consult the datasheet and support documentation provided by NXP Semiconductors.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9384 $51.6120
130+ $0.7700 $100.1000
205+ $0.7459 $152.9095
280+ $0.7219 $202.1320
360+ $0.6978 $251.2080
480+ $0.6256 $300.2880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,500 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess