EN
  • EN
  • DE

SMDA05C.TE

Part No SMDA05C.TE
Manufacturer Semtech Corporation
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0006+
Reference case SOP8
Manufacturer Semtech Corporation
Manufacturer Homepage www.semtech.com
RoHS State Request Verification
Win Source Part Number 712217-SMDA05C.TE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMDA05C.TE CAD Model

Description

The SMDA05C.TE is a Transient Voltage Suppressor (TVS) diode array manufactured by Semtech Corporation. This device is designed to protect sensitive electronic components from electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. It provides a robust and reliable solution for safeguarding I/O ports and data lines in a variety of applications.

Applications

  • USB Ports: Protection for USB data lines and power lines.
  • Ethernet Ports: Protection for Ethernet data lines and power lines.
  • HDMI Ports: Protection for HDMI data lines and power lines.
  • RS-232/RS-485 Interfaces: Protection for serial communication lines.
  • Microcontroller I/O Ports: General-purpose protection for microcontroller I/O pins.

Features

  • Low Clamping Voltage: Provides effective protection by clamping transient voltages to a safe level.
  • Fast Response Time: Responds quickly to transient events, minimizing the risk of damage.
  • Low Capacitance: Minimizes signal degradation in high-speed data lines.
  • ESD Protection: Provides robust ESD protection exceeding industry standards.
  • Small Package: Available in a compact package to save board space.
  • Pb-Free and RoHS Compliant: Complies with environmental regulations.

Benefits

  • Enhanced System Reliability: Protects sensitive components from damage due to transient events.
  • Improved System Uptime: Reduces downtime by preventing failures caused by ESD and surge events.
  • Simplified Design: Easy to integrate into existing designs.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting electronic equipment.
  • Reduced Board Space: Small package saves valuable board space.

Additional Details

The SMDA05C.TE is a unidirectional TVS diode array, meaning it provides protection against positive transient voltages. The device typically consists of multiple TVS diodes integrated into a single package. The clamping voltage and surge current capability vary depending on the specific part number and application requirements. Detailed specifications, including clamping voltage, surge current rating, and capacitance, are available in the Semtech datasheet for the SMDA05C.TE. The device is commonly used in consumer electronics, industrial equipment, and telecommunications systems. It is suitable for applications where reliable protection against ESD and surge events is critical. The device should be placed as close as possible to the I/O port or data line being protected to minimize the effects of parasitic inductance.

You May Also Be Interested in

Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
IDT, Integrated Device Technology Inc
Need more? Email Us
Texas Instruments
Lowest to $0.9663
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Mini-Circuits
RF Transformer
Lowest to $5.7750
Micrel
Lowest to $9.8522
STMicroelectronics
Need more? Email Us
Infineon Technologies
Need more? Email Us
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess